onsemi N-Channel 600V 4.1A 1.8 Ohm MOSFET Transistor NDD04N60ZT4G

Description
600V 4.1A N-Channel Power MOSFET DPAK 1.8 Ohm Product overview: NDD04N60ZT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 4.1A, 1.8 Ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.1A, 1.8 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDD04N60ZT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 4.1A N-Channel Power MOSFET DPAK 1.8 Ohm Product overview: NDD04N60ZT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 4.1A, 1.8 Ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.1A, 1.8 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDD04N60ZT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600V 4.1A 1.8 Ohm MOSFET Transistor
278-NDD04N60ZT4G
N-Channel 600V 4.1A 1.8 Ohm MOSFET Transistor 278-NDD04N60ZT4G
600V 4.1A N-Channel Power MOSFET DPAK 1.8 Ohm Product overview: NDD04N60ZT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 4.1A, 1.8 Ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.1A, 1.8 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDD04N60ZT4G can be used for catalog matching and distributor lookup.

600V 4.1A N-Channel Power MOSFET DPAK 1.8 Ohm Product overview: NDD04N60ZT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 4.1A, 1.8 Ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.1A, 1.8 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDD04N60ZT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDD04N60ZT4G - 101637-NDD04N60ZT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDD04N60ZT4G
101637-NDD04N60ZT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDD04N60ZT4G 101637-NDD04N60ZT4G
Manufacturer: ON Semiconductor Win Source Part Number: 101637-NDD04N60ZT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Family Name: NDD04N60Z Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 4.1A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 640pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2 Ohm @ 2A, 10V Alternative Parts (Cross-Reference): TK4P60DB; TK4P60DB(T6RDV,Q,S); TK4P60DB(T6RSS-Q); Introduction Date: June 15, 2009 ECCN: EAR99 Country of Origin: Malaysia, Vietnam Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 101637-NDD04N60ZT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 83W (Tc)
Family Name: NDD04N60Z
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 4.1A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 29nC @ 10V
Max Input Capacitance: 640pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2 Ohm @ 2A, 10V
Alternative Parts (Cross-Reference): TK4P60DB; TK4P60DB(T6RDV,Q,S); TK4P60DB(T6RSS-Q);
Introduction Date: June 15, 2009
ECCN: EAR99
Country of Origin: Malaysia, Vietnam
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - NDD04N60ZT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDD04N60ZT4GOSTR-ND
Single FETs, MOSFETs NDD04N60ZT4GOSTR-ND
N-Channel 600V 4.1A (Tc) 83W (Tc) Surface Mount DPAK

N-Channel 600V 4.1A (Tc) 83W (Tc) Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDD04N60ZT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDD04N60ZT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDD04N60ZT4G
MOSFET N-CH 600V 4.1A DPAK

MOSFET N-CH 600V 4.1A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-NDD04N60ZT4G 101637-NDD04N60ZT4G NDD04N60ZT4GOSTR-ND NDD04N60ZT4G
Product Name N-Channel 600V 4.1A 1.8 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDD04N60ZT4G Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 83000 milliwatts 83000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data