Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 025151-NDC7002N
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: NDC7002N
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Maximum Power Dissipation: 700mW
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 510mA
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 1nC @ 10V
Max Input Capacitance: 20pF @ 25V
Maximum Rds On at Id,Vgs: 2 Ohm @ 510mA, 10V
Alternative Parts (Cross-Reference): DMN5L06DMK; EM6K33; DMN5L06DMK-7;
Introduction Date: March 03, 1998
ECCN: EAR99
Country of Origin: Israel, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management
Quantity per package: 3k pcs
MOSFET N-Channel 50V 0.51A SuperSOT6
MOSFET N-Channel 50V 0.51A SuperSOT6
MOSFET N-Channel 50V 0.51A SuperSOT6
Mosfet Array 2 N-Channel (Dual) 50V 510mA 700mW Surface Mount SuperSOT™-6
Mosfet Array 2 N-Channel (Dual) 50V 510mA 700mW Surface Mount SuperSOT™-6
Mosfet Array 2 N-Channel (Dual) 50V 510mA 700mW Surface Mount SuperSOT™-6
MOSFETs SO-6 N-CH ENHANCE Product overview: NDC7002N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-NDC7002N can be used for catalog matching and distributor lookup.
50V 510mA 960mW 2Ω@10V,510mA 2.5V@250uA 2 N-Channel SuperSOT-6 MOSFETs ROHS
MOSFET Transistor, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:510mA; On Resistance Rds(on):2ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; No. of Pins:6Pins RoHS Compliant: Yes
Dual MOSFET, Dual N Channel, 510 mA, 50 V, 2 ohm, 10 V, 1.9 V RoHS Compliant: Yes
MOSFET 2N-CH 50V 0.51A SSOT6
MOSFET 2N-CH 50V 0.51A SSOT6
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 025151-NDC7002N | 7390161P | 7390161 | NDC7002NTR-ND | 2088-NDC7002N | NDC7002N | 67R2122 | 79K5296 | NDC7002N | NDC7002N | NDC7002N |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDC7002N | MOSFETs | MOSFETs | FET, MOSFET Arrays | MOSFET Transistor | Triode/MOS Tube/Transistor >> MOSFETs | Mosfet Transistor, Full Reel; Transistor Polarity Onsemi | Dual Mosfet, Dual N Channel, 510 Ma, 50 V, 2 Ohm, 10 V, 1.9 V Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | ||||
| V(BR)DSS | 50 volts | 50 volts | 50 volts | ||||||||
| PD | 700 milliwatts | 960 milliwatts | 960 milliwatts | ||||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||||||
| Package Type | SOT3; SuperSOT-6 | SOT23; SOT-23 | SOT23; Sot-23 | SOT23; SOT-23-6 Thin, TSOT-23-6 | Reel | TO-3 | TO-3 | SOT23; SOT-23-6 Thin, TSOT-23-6 |