onsemi 50V 100mA 385mW Bipolar Transistor MUN5211DW1T1G

Description
Trans Digital BJT NPN 50V 100mA 385mW 6-Pin SC-88 T/R Product overview: MUN5211DW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 385mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 385mW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5211DW1T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Digital BJT NPN 50V 100mA 385mW 6-Pin SC-88 T/R Product overview: MUN5211DW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 385mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 385mW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5211DW1T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 100mA 385mW Bipolar Transistor
293-MUN5211DW1T1G
50V 100mA 385mW Bipolar Transistor 293-MUN5211DW1T1G
Trans Digital BJT NPN 50V 100mA 385mW 6-Pin SC-88 T/R Product overview: MUN5211DW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 385mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 385mW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5211DW1T1G can be used for catalog matching and distributor lookup.

Trans Digital BJT NPN 50V 100mA 385mW 6-Pin SC-88 T/R Product overview: MUN5211DW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 385mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 385mW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5211DW1T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - MUN5211DW1T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
MUN5211DW1T1GOSCT-ND
Bipolar Transistor Arrays, Pre-Biased MUN5211DW1T1GOSCT-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - MUN5211DW1T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
MUN5211DW1T1GOSDKR-ND
Bipolar Transistor Arrays, Pre-Biased MUN5211DW1T1GOSDKR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - MUN5211DW1T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
MUN5211DW1T1GOSTR-ND
Bipolar Transistor Arrays, Pre-Biased MUN5211DW1T1GOSTR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5211DW1T1G - 024601-MUN5211DW1T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5211DW1T1G
024601-MUN5211DW1T1G
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5211DW1T1G 024601-MUN5211DW1T1G
Manufacturer: ON Semiconductor Win Source Part Number: 024601-MUN5211DW1T1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 2 NPN - Pre-Biased (Dual) Family Name: MUN5211DW1 Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-88/SC70-6/SOT-363 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 35 @ 5mA, 10V Maximum Power Dissipation: 250mW Alternative Parts (Cross-Reference): NSVMUN5211DW1T3G; BCR 133S B6327XT; BCR 133S E6433XT; Introduction Date: November 25, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 024601-MUN5211DW1T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Family Name: MUN5211DW1
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-88/SC70-6/SOT-363
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 35 @ 5mA, 10V
Maximum Power Dissipation: 250mW
Alternative Parts (Cross-Reference): NSVMUN5211DW1T3G; BCR 133S B6327XT; BCR 133S E6433XT;
Introduction Date: November 25, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - MUN5211DW1T1G - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays, Pre-Biased
MUN5211DW1T1G
Bipolar Transistor Arrays, Pre-Biased MUN5211DW1T1G
TRANS PREBIAS 2NPN 50V SC88

TRANS PREBIAS 2NPN 50V SC88

Supplier's Site Datasheet
Brt Transistor, 50V, 10K/10Kohm, Sot-363, Full Reel; Digital Transistor Polarity Onsemi - 45J1722 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 10K/10Kohm, Sot-363, Full Reel; Digital Transistor Polarity Onsemi
45J1722
Brt Transistor, 50V, 10K/10Kohm, Sot-363, Full Reel; Digital Transistor Polarity Onsemi 45J1722
BRT TRANSISTOR, 50V, 10K/10KOHM, SOT-363, FULL REEL; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 10K/10KOHM, SOT-363, FULL REEL; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes

Supplier's Site Datasheet
Brt Transistor, 50V, 10K/10Kohm, Sot-363; Digital Transistor Polarity Onsemi - 84K8819 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 10K/10Kohm, Sot-363; Digital Transistor Polarity Onsemi
84K8819
Brt Transistor, 50V, 10K/10Kohm, Sot-363; Digital Transistor Polarity Onsemi 84K8819
BRT TRANSISTOR, 50V, 10K/10KOHM, SOT-363; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; MSL:- RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 10K/10KOHM, SOT-363; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; MSL:- RoHS Compliant: Yes

Supplier's Site
Bipolar Pre-Biased / Digital Transistor, Brt, 50 V, 100 Ma, 10 Kohm, 10 Kohm, 1, Sot-363 Rohs Compliant Onsemi - 90W4731 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Pre-Biased / Digital Transistor, Brt, 50 V, 100 Ma, 10 Kohm, 10 Kohm, 1, Sot-363 Rohs Compliant Onsemi
90W4731
Bipolar Pre-Biased / Digital Transistor, Brt, 50 V, 100 Ma, 10 Kohm, 10 Kohm, 1, Sot-363 Rohs Compliant Onsemi 90W4731
Bipolar Pre-Biased / Digital Transistor, BRT, 50 V, 100 mA, 10 kohm, 10 kohm, 1, SOT-363 RoHS Compliant: Yes

Bipolar Pre-Biased / Digital Transistor, BRT, 50 V, 100 mA, 10 kohm, 10 kohm, 1, SOT-363 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MUN5211DW1T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MUN5211DW1T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MUN5211DW1T1G
TRANS PREBIAS 2NPN 50V SC88

TRANS PREBIAS 2NPN 50V SC88

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 293-MUN5211DW1T1G MUN5211DW1T1GOSCT-ND 024601-MUN5211DW1T1G MUN5211DW1T1G 45J1722 84K8819 90W4731 MUN5211DW1T1G
Product Name 50V 100mA 385mW Bipolar Transistor Bipolar Transistor Arrays, Pre-Biased TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5211DW1T1G Bipolar Transistor Arrays, Pre-Biased Brt Transistor, 50V, 10K/10Kohm, Sot-363, Full Reel; Digital Transistor Polarity Onsemi Brt Transistor, 50V, 10K/10Kohm, Sot-363; Digital Transistor Polarity Onsemi Bipolar Pre-Biased / Digital Transistor, Brt, 50 V, 100 Ma, 10 Kohm, 10 Kohm, 1, Sot-363 Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; 2 NPN - Pre-Biased (Dual) 2 NPN - Pre-Biased (Dual); NPN
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; SC-88/SC70-6/SOT-363 6-TSSOP, SC-88, SOT-363 TO-3; SOT3 TO-3; SOT3 TO-3; SOT3
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data