onsemi N-Channel 20V 750mA SOT-23 MOSFET Transistor MVGSF1N02LT1G

Description
Single N-Channel Power MOSFET 20V, 750mA, 90mΩ MOSFET 20V 750mA 90 mOhm Single N-Channel SOT-23, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MVGSF1N02LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 750mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 750mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MVGSF1N02LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET 20V, 750mA, 90mΩ MOSFET 20V 750mA 90 mOhm Single N-Channel SOT-23, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MVGSF1N02LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 750mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 750mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MVGSF1N02LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 20V 750mA SOT-23 MOSFET Transistor
278-MVGSF1N02LT1G
N-Channel 20V 750mA SOT-23 MOSFET Transistor 278-MVGSF1N02LT1G
Single N-Channel Power MOSFET 20V, 750mA, 90mΩ MOSFET 20V 750mA 90 mOhm Single N-Channel SOT-23, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MVGSF1N02LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 750mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 750mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MVGSF1N02LT1G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 20V, 750mA, 90mΩ MOSFET 20V 750mA 90 mOhm Single N-Channel SOT-23, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MVGSF1N02LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 750mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 750mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MVGSF1N02LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MVGSF1N02LT1G - 1081228-MVGSF1N02LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MVGSF1N02LT1G
1081228-MVGSF1N02LT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MVGSF1N02LT1G 1081228-MVGSF1N02LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1081228-MVGSF1N02LT1 G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 400mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 750mA (Ta) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Input Capacitance: 125pF @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 90 mOhm @ 1.2A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1081228-MVGSF1N02LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 400mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 750mA (Ta)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Input Capacitance: 125pF @ 5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 90 mOhm @ 1.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - MVGSF1N02LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MVGSF1N02LT1GOSTR-ND
Single FETs, MOSFETs MVGSF1N02LT1GOSTR-ND
N-Channel 20V 750mA (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 750mA (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - MVGSF1N02LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MVGSF1N02LT1GOSCT-ND
Single FETs, MOSFETs MVGSF1N02LT1GOSCT-ND
N-Channel 20V 750mA (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 750mA (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - MVGSF1N02LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MVGSF1N02LT1GOSDKR-ND
Single FETs, MOSFETs MVGSF1N02LT1GOSDKR-ND
N-Channel 20V 750mA (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 750mA (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 20V, Sot-23; Transistor Polarity Onsemi - 14AC4591 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 20V, Sot-23; Transistor Polarity Onsemi
14AC4591
Mosfet, Aec-Q101, N-Ch, 20V, Sot-23; Transistor Polarity Onsemi 14AC4591
MOSFET, AEC-Q101, N-CH, 20V, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:750mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.075ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 20V, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:750mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.075ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MVGSF1N02LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MVGSF1N02LT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MVGSF1N02LT1G
MOSFET N-CH 20V 750MA SOT23-3

MOSFET N-CH 20V 750MA SOT23-3

Supplier's Site
Single FETs, MOSFETs - MVGSF1N02LT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
MVGSF1N02LT1G
Single FETs, MOSFETs MVGSF1N02LT1G
MOSFET N-CH 20V 750MA SOT23-3

MOSFET N-CH 20V 750MA SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SOT23 20V 75MA 90MO

MOSFET NFET SOT23 20V 75MA 90MO

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-MVGSF1N02LT1G 1081228-MVGSF1N02LT1G MVGSF1N02LT1GOSTR-ND 14AC4591 MVGSF1N02LT1G MVGSF1N02LT1G MVGSF1N02LT1G
Product Name N-Channel 20V 750mA SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MVGSF1N02LT1G Single FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 20V, Sot-23; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 400 milliwatts 400 milliwatts 400 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 20 volts 20 volts
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 Surface Mount SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
MOSFETs - 2148949 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type DirectFET
View Details
9 suppliers