Dual P-channel MOSFET for switching applications with a drain-source voltage rating of -12 V, continuous drain current of -4.8 A, and total power dissipation of 1.0 W on a glass epoxy board. The device features low On-state resistance (RDS(on) typ. 23 mΩ at VGS = -5.0 V) and is driven at 1.8 V. It is packaged in a WMini8-F1 surface-mount case measuring 2.9 mm × 4.2 mm with an 8-pin layout. The part is RoHS compliant and meets UL 94 V-0 and MSL Level 1 standards.
Mosfet Array 2 P-Channel (Dual) 12V 4.8A 1W Surface Mount WMini8-F1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | MTM684110LBFTR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 8-SMD, Flat Leads |