onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS0610 NDS0610

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 025159-NDS0610 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 360mW (Ta) Family Name: NDS0610 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 120mA (Ta) Gate-Source Threshold Voltage: 3.5V @ 1mA Max Gate Charge: 2.5nC @ 10V Max Input Capacitance: 79pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): TP0610T-G; TP0610T; SP 0610T; Introduction Date: February 04, 2000 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 025159-NDS0610 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 360mW (Ta) Family Name: NDS0610 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 120mA (Ta) Gate-Source Threshold Voltage: 3.5V @ 1mA Max Gate Charge: 2.5nC @ 10V Max Input Capacitance: 79pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): TP0610T-G; TP0610T; SP 0610T; Introduction Date: February 04, 2000 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS0610 - 025159-NDS0610 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS0610
025159-NDS0610
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS0610 025159-NDS0610
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 025159-NDS0610 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 360mW (Ta) Family Name: NDS0610 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 120mA (Ta) Gate-Source Threshold Voltage: 3.5V @ 1mA Max Gate Charge: 2.5nC @ 10V Max Input Capacitance: 79pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): TP0610T-G; TP0610T; SP 0610T; Introduction Date: February 04, 2000 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 025159-NDS0610
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 360mW (Ta)
Family Name: NDS0610
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 120mA (Ta)
Gate-Source Threshold Voltage: 3.5V @ 1mA
Max Gate Charge: 2.5nC @ 10V
Max Input Capacitance: 79pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): TP0610T-G; TP0610T; SP 0610T;
Introduction Date: February 04, 2000
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
P-Channel MOSFET Transistor
2088-NDS0610
P-Channel MOSFET Transistor 2088-NDS0610
MOSFETs P-Channel FET Enhancement Mode Product overview: NDS0610 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-NDS0610 can be used for catalog matching and distributor lookup.

MOSFETs P-Channel FET Enhancement Mode Product overview: NDS0610 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-NDS0610 can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 6711074 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6711074
MOSFETs 6711074
MOSFET P-Channel 60V 0.12A SOT23

MOSFET P-Channel 60V 0.12A SOT23

Supplier's Site
MOSFETs - 6711074P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6711074P
MOSFETs 6711074P
MOSFET P-Channel 60V 0.12A SOT23

MOSFET P-Channel 60V 0.12A SOT23

Supplier's Site
MOSFETs - 1698538 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1698538
MOSFETs 1698538
MOSFET P-Channel 60V 0.12A SOT23

MOSFET P-Channel 60V 0.12A SOT23

Supplier's Site
Single FETs, MOSFETs - NDS0610CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDS0610CT-ND
Single FETs, MOSFETs NDS0610CT-ND
P-Channel 60V 120mA (Ta) 360mW (Ta) Surface Mount SOT-23-3

P-Channel 60V 120mA (Ta) 360mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - NDS0610DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDS0610DKR-ND
Single FETs, MOSFETs NDS0610DKR-ND
P-Channel 60V 120mA (Ta) 360mW (Ta) Surface Mount SOT-23-3

P-Channel 60V 120mA (Ta) 360mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - NDS0610TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDS0610TR-ND
Single FETs, MOSFETs NDS0610TR-ND
P-Channel 60V 120mA (Ta) 360mW (Ta) Surface Mount SOT-23-3

P-Channel 60V 120mA (Ta) 360mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDS0610 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDS0610
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDS0610
MOSFET P-CH 60V 120MA SOT-23

MOSFET P-CH 60V 120MA SOT-23

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
NDS0610
MOSFET NDS0610
MOSFET P-Channel FET Enhancement Mode

MOSFET P-Channel FET Enhancement Mode

Buy Now Datasheet
P Channel Mosfet, -60V, 120Ma, Sot-23; Channel Type Onsemi - 58K2015 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -60V, 120Ma, Sot-23; Channel Type Onsemi
58K2015
P Channel Mosfet, -60V, 120Ma, Sot-23; Channel Type Onsemi 58K2015
P CHANNEL MOSFET, -60V, 120mA, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:120mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

P CHANNEL MOSFET, -60V, 120mA, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:120mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Full Reel; Channel Type Onsemi - 67R2123 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Channel Type Onsemi
67R2123
Mosfet, Full Reel; Channel Type Onsemi 67R2123
MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:120mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V; Power Dissipation:360mW RoHS Compliant: Yes

MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:120mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V; Power Dissipation:360mW RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - NDS0610 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NDS0610
Single FETs, MOSFETs NDS0610
MOSFET P-CH 60V 120MA SOT-23

MOSFET P-CH 60V 120MA SOT-23

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 025159-NDS0610 2088-NDS0610 6711074 6711074P NDS0610CT-ND NDS0610 NDS0610 58K2015 67R2123 NDS0610
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS0610 P-Channel MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P Channel Mosfet, -60V, 120Ma, Sot-23; Channel Type Onsemi Mosfet, Full Reel; Channel Type Onsemi Single FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 60 volts 60 volts
PD 360 milliwatts 360 milliwatts 360 milliwatts 360 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23 Reel SOT23; Sot-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data