onsemi Dual 0.25W Bipolar Transistor MUN5212DW1T1

Description
TRANS 2NPN PREBIAS 0.25W SOT363 / Dual Bias Resistor Trasnsistors Product overview: MUN5212DW1T1 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.25W. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 0.25W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5212DW1T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 2NPN PREBIAS 0.25W SOT363 / Dual Bias Resistor Trasnsistors Product overview: MUN5212DW1T1 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.25W. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 0.25W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5212DW1T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 0.25W Bipolar Transistor
293-MUN5212DW1T1
Dual 0.25W Bipolar Transistor 293-MUN5212DW1T1
TRANS 2NPN PREBIAS 0.25W SOT363 / Dual Bias Resistor Trasnsistors Product overview: MUN5212DW1T1 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.25W. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 0.25W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5212DW1T1 can be used for catalog matching and distributor lookup.

TRANS 2NPN PREBIAS 0.25W SOT363 / Dual Bias Resistor Trasnsistors Product overview: MUN5212DW1T1 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.25W. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 0.25W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5212DW1T1 can be used for catalog matching and distributor lookup.

Supplier's Site
 - MUN5212DW1T1 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN, Silicon

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5212DW1T1 - 809409-MUN5212DW1T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5212DW1T1
809409-MUN5212DW1T1
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5212DW1T1 809409-MUN5212DW1T1
Manufacturer: ON Semiconductor Win Source Part Number: 809409-MUN5212DW1T1 Packaging: Reel Mounting Style: SMD Power - Max: 250mW Transistor Type: 2 NPN - Pre-Biased (Dual) Part Status: Obsolete (End Of Life) Supplier Device Package: SC-88/SC70-6/SOT-363 Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 500nA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 250mV at 300μA, 10mA Resistor - Base (R1): 22kOhms Resistor - Emitter Base (R2): 22kOhms Part Number Series: MUN52**DW1T DC Current Gain (hFE) (Min) at Ic, Vce: 60 at 5mA, 10V

Manufacturer: ON Semiconductor
Win Source Part Number: 809409-MUN5212DW1T1
Packaging: Reel
Mounting Style: SMD
Power - Max: 250mW
Transistor Type: 2 NPN - Pre-Biased (Dual)
Part Status: Obsolete (End Of Life)
Supplier Device Package: SC-88/SC70-6/SOT-363
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 500nA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 250mV at 300μA, 10mA
Resistor - Base (R1): 22kOhms
Resistor - Emitter Base (R2): 22kOhms
Part Number Series: MUN52**DW1T
DC Current Gain (hFE) (Min) at Ic, Vce: 60 at 5mA, 10V

Buy Now
Bipolar Transistor Arrays, Pre-Biased - MUN5212DW1T1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
MUN5212DW1T1-ND
Bipolar Transistor Arrays, Pre-Biased MUN5212DW1T1-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MUN5212DW1T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MUN5212DW1T1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MUN5212DW1T1
TRANS 2NPN PREBIAS 0.25W SOT363

TRANS 2NPN PREBIAS 0.25W SOT363

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 293-MUN5212DW1T1 MUN5212DW1T1 809409-MUN5212DW1T1 MUN5212DW1T1-ND MUN5212DW1T1
Product Name Dual 0.25W Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5212DW1T1 Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Reel SC-70-6 SOT3 6-TSSOP, SC-88, SOT-363
Unlock Full Specs
to access all available technical data