Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 041906-NDP7060
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 115nC @ 10V
Max Input Capacitance: 3600pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 13 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 800
N-Ch MOSFET 60V 75A 13mR TO-220AB Product overview: NDP7060 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDP7060 can be used for catalog matching and distributor lookup.
N-Channel 60V 75A (Tc) 150W (Tc) Through Hole TO-220-3
POWER FIELD-EFFECT TRANSISTOR, 75A I(D), 60V, 0.013OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
MOSFET N-CH 60V 75A TO220-3
POWER FIELD-EFFECT TRANSISTOR, 7
MOSFET N-CH 60V 75A TO220-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 041906-NDP7060 | 278-NDP7060 | NDP7060-ND | 16147434 | NDP7060 | NDP7060 | NDP7060 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDP7060 | 60V 75A MOSFET Transistor | Single FETs, MOSFETs | Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 60 volts | 60 volts | |||||
| PD | 150000 milliwatts | 150000 milliwatts | 150000 milliwatts | ||||
| TJ | -65 to 175 C (-85 to 347 F) | -55 C (-67 F) | -65 to 175 C (-85 to 347 F) |