Win Source Part Number: 1081217-MW7IC2020NT1
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 1,000
Voltage - Rated: 65 V
Frequency: 2.14GHz
Current - Test: 40 mA
Gain: 32.6dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 2.4W
Package / Case: 24-PowerQFN
Supplier Device Package: 24-PQFN (8x8)
ECCN: 5A991G
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: NXP USA Inc.
Other Names: 935321681528,MW7IC20
Base Product Number: MW7IC2020
RF Mosfet LDMOS 28V 40mA 2.14GHz 32.6dB 2.4W 24-PQFN (8x8)
RF MOSFET LDMOS 28V 24QFN Product overview: MW7IC2020NT1 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MW7IC2020NT1 can be used for catalog matching and distributor lookup.
RF MOSFET LDMOS 28V 24QFN
RF MOSFET LDMOS 28V 24PQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF MOSFET Transistors |
| Product Number | 1081217-MW7IC2020NT1 | 568-MW7IC2020NT1TR-ND | 285-MW7IC2020NT1 | MW7IC2020NT1 | MW7IC2020NT1 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | RF FETs, MOSFETs | 28V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Output Power | 2.4 watts | ||||
| Power Gain | 32.6 dB | 32.6 dB | |||
| Operating Frequency | 2140 MHz | 2140 MHz |