The Bipolar Pre-Biased / Digital Transistor, part number 90W4729, is designed to simplify circuit design by integrating a monolithic bias resistor network with a single NPN transistor. It features a collector-base voltage rating of 50 V and a continuous collector current rating of 100 mA. The device includes a series base resistor of 10 kΩ and a base-emitter resistor of 47 kΩ, which helps reduce component count and board space. This transistor is RoHS compliant and is suitable for automotive applications, being AEC-Q101 qualified and PPAP capable. The product is available in multiple package styles, including SC-59, SOT-23, SC-70/SOT-323, SC-75, and SOT-723, making it versatile for various design requirements.
Manufacturer: ON Semiconductor
Win Source Part Number: 1081134-MUN2214T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Pre-Biased
Family Name: MUN2214
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-59
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 5mA, 10V
Maximum Power Dissipation: 230mW
Alternative Parts (Cross-Reference): SMUN2214T1G; DTC114YCAHZGT116; DTC114YCAT116;
Introduction Date: July 29, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
NPN Digital BJT Transistor 50V 100mA SC-59 Tape & Reel Product overview: MUN2214T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MUN2214T1G can be used for catalog matching and distributor lookup.
NPN Bipolar Digital Transistor (BRT)
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230mW Surface Mount SC-59
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230mW Surface Mount SC-59
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230mW Surface Mount SC-59
Bipolar Transistors - Pre-Biased 50 V Dual NPN BiPolar DRT
TRANS PREBIAS NPN 50V 0.1A SC59
TRANS PREBIAS NPN 50V 100MA SC59
BRT TRANSISTOR, 50V, 47K/10KOHM, SC-59, FULL REEL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes
Bipolar Pre-Biased / Digital Transistor, BRT, 50 V, 100 mA, 10 kohm, 47 kohm, 4.7, SC-59 RoHS Compliant: Yes
TRANSISTOR, RF, NPN, 50V, SC-59-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio,RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 1081134-MUN2214T1G | 292-MUN2214T1G | MUN2214T1G | MUN2214T1GOSCT-ND | MUN2214T1G | MUN2214T1G | MUN2214T1G | 45J1714 | 90W4729 | 04X6638 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN2214T1G | 50V 100mA Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single, Pre-Biased Bipolar Transistors | Brt Transistor, 50V, 47K/10Kohm, Sc-59, Full Reel; Digital Transistor Polarity Onsemi | Bipolar Pre-Biased / Digital Transistor, Brt, 50 V, 100 Ma, 10 Kohm, 47 Kohm, 4.7, Sc-59 Rohs Compliant Onsemi | Transistor, Rf, Npn, 50V, Sc-59-3; Digital Transistor Polarity Onsemi | |
| Polarity | NPN; NPN - Pre-Biased | NPN | NPN | NPN | NPN - Pre-Biased; NPN | NPN | ||||
| Package Type | SOT3; SC-59 | SC-59 3 LEAD | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | TO-3 | TO-3 | |||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||||||
| VCEO | 50 volts | 50 volts | 50 volts | |||||||
| PD | 230 milliwatts |