Manufacturer: ON Semiconductor
Win Source Part Number: 100815-MUN5232T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-70-3 (SOT323)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 1mA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 15 @ 5mA, 10V
Maximum Power Dissipation: 202mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
NPN Bipolar Digital Transistor (BRT), SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: MUN5232T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MUN5232T1G can be used for catalog matching and distributor lookup.
NPN Bipolar Digital Transistor (BRT)
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)
Bipolar Transistors - Pre-Biased SS BR XSTR NPN 50V
BRT TRANSISTOR, 50V, 4.7K/4.7KOHM, SC70, FULL REEL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; RF Transistor Case:SC-70 RoHS Compliant: Yes
TRANSISTOR, AEC-Q101, NPN, 50V, SC-70; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm; Resistor RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 4.7K/4.7K, SC-70-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm RoHS Compliant: Yes
TRANS PREBIAS NPN 202MW SC70-3
TRANS PREBIAS NPN 50V SC70-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 100815-MUN5232T1G | 292-MUN5232T1G | MUN5232T1G | MUN5232T1GOSTR-ND | MUN5232T1G | 45J1724 | 14AC4587 | 49X8897 | MUN5232T1G | MUN5232T1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN5232T1G | Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Brt Transistor, 50V, 4.7K/4.7Kohm, Sc70, Full Reel; Digital Transistor Polarity Onsemi | Transistor, Aec-Q101, Npn, 50V, Sc-70; Digital Transistor Polarity Onsemi | Brt Transistor, 50V, 4.7K/4.7K, Sc-70-3; Digital Transistor Polarity Onsemi | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN; NPN - Pre-Biased | NPN | NPN | NPN | NPN | NPN - Pre-Biased; NPN | ||||
| Package Type | SOT3; SC-70-3 (SOT323) | SOT323; SC-70 (SOT-323) 3 LEAD | SOT323; SC-70, SOT-323 | TO-3 | TO-3 | TO-3 | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||||||
| VCEO | 50 volts | 50 volts | 50 volts | |||||||
| PD | 202 milliwatts |