onsemi 50V 100mA 310mW Bipolar Transistor MUN5211T1G

Description
Trans Digital BJT NPN 50V 100mA 310mW 3-Pin SC-70 T/R Product overview: MUN5211T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 310mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 310mW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MUN5211T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Digital BJT NPN 50V 100mA 310mW 3-Pin SC-70 T/R Product overview: MUN5211T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 310mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 310mW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MUN5211T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 100mA 310mW Bipolar Transistor
292-MUN5211T1G
50V 100mA 310mW Bipolar Transistor 292-MUN5211T1G
Trans Digital BJT NPN 50V 100mA 310mW 3-Pin SC-70 T/R Product overview: MUN5211T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 310mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 310mW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MUN5211T1G can be used for catalog matching and distributor lookup.

Trans Digital BJT NPN 50V 100mA 310mW 3-Pin SC-70 T/R Product overview: MUN5211T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 310mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 310mW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MUN5211T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - MUN5211T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
MUN5211T1GOSCT-ND
Single, Pre-Biased Bipolar Transistors MUN5211T1GOSCT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - MUN5211T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
MUN5211T1GOSDKR-ND
Single, Pre-Biased Bipolar Transistors MUN5211T1GOSDKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - MUN5211T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
MUN5211T1GOSTR-ND
Single, Pre-Biased Bipolar Transistors MUN5211T1GOSTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN5211T1G - 024602-MUN5211T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN5211T1G
024602-MUN5211T1G
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN5211T1G 024602-MUN5211T1G
Manufacturer: ON Semiconductor Win Source Part Number: 024602-MUN5211T1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 35 @ 5mA, 10V Maximum Power Dissipation: 202mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 024602-MUN5211T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-70-3 (SOT323)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 35 @ 5mA, 10V
Maximum Power Dissipation: 202mW
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar Transistors - 1841232P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1841232P
Bipolar Transistors 1841232P
SS SC70 BR XSTR NPN 50V

SS SC70 BR XSTR NPN 50V

Supplier's Site
Bipolar Transistors - 1841232 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1841232
Bipolar Transistors 1841232
SS SC70 BR XSTR NPN 50V

SS SC70 BR XSTR NPN 50V

Supplier's Site
Bipolar Transistors - 1841030 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1841030
Bipolar Transistors 1841030
SS SC70 BR XSTR NPN 50V

SS SC70 BR XSTR NPN 50V

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
MUN5211T1G
Bipolar Transistors - Pre-Biased MUN5211T1G
Bipolar Transistors - Pre-Biased SS BR XSTR NPN 50V

Bipolar Transistors - Pre-Biased SS BR XSTR NPN 50V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MUN5211T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MUN5211T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MUN5211T1G
TRANS PREBIAS NPN 50V SC70-3

TRANS PREBIAS NPN 50V SC70-3

Supplier's Site
Brt Transistor, 50V, 10K/10Kohm, Sc70; Digital Transistor Polarity Onsemi - 88H4930 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 10K/10Kohm, Sc70; Digital Transistor Polarity Onsemi
88H4930
Brt Transistor, 50V, 10K/10Kohm, Sc70; Digital Transistor Polarity Onsemi 88H4930
BRT TRANSISTOR, 50V, 10K/10KOHM, SC70; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 10K/10KOHM, SC70; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes

Supplier's Site
Transistor, Rf, Npn, 50V, Sot-323-3; Digital Transistor Polarity Onsemi - 47AC1523 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Rf, Npn, 50V, Sot-323-3; Digital Transistor Polarity Onsemi
47AC1523
Transistor, Rf, Npn, 50V, Sot-323-3; Digital Transistor Polarity Onsemi 47AC1523
TRANSISTOR, RF, NPN, 50V, SOT-323-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes

TRANSISTOR, RF, NPN, 50V, SOT-323-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Brt Transistor, 50V, 10K/10Kohm, Sc70, Full Reel; Digital Transistor Polarity Onsemi - 85W3172 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 10K/10Kohm, Sc70, Full Reel; Digital Transistor Polarity Onsemi
85W3172
Brt Transistor, 50V, 10K/10Kohm, Sc70, Full Reel; Digital Transistor Polarity Onsemi 85W3172
BRT TRANSISTOR, 50V, 10K/10KOHM, SC70, FULL REEL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 10K/10KOHM, SC70, FULL REEL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - MUN5211T1G - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
MUN5211T1G
Single, Pre-Biased Bipolar Transistors MUN5211T1G
TRANS PREBIAS NPN 50V SC70-3

TRANS PREBIAS NPN 50V SC70-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors
Product Number 292-MUN5211T1G MUN5211T1GOSCT-ND 024602-MUN5211T1G 1841232P 1841232 MUN5211T1G MUN5211T1G 88H4930 47AC1523 85W3172 MUN5211T1G
Product Name 50V 100mA 310mW Bipolar Transistor Single, Pre-Biased Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN5211T1G Bipolar Transistors Bipolar Transistors Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Brt Transistor, 50V, 10K/10Kohm, Sc70; Digital Transistor Polarity Onsemi Transistor, Rf, Npn, 50V, Sot-323-3; Digital Transistor Polarity Onsemi Brt Transistor, 50V, 10K/10Kohm, Sc70, Full Reel; Digital Transistor Polarity Onsemi Single, Pre-Biased Bipolar Transistors
Polarity NPN NPN NPN; NPN - Pre-Biased NPN NPN NPN NPN - Pre-Biased; NPN
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
PD 202 milliwatts
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data