Manufacturer: ON Semiconductor
Win Source Part Number: 096738-MUN2230T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 1k
Resistor - Emitter Base (R2) (Ohms): 1k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-59
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 5mA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 3 @ 5mA, 10V
Maximum Power Dissipation: 338mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
NPN Bipolar Digital Transistor (BRT)
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 338mW Surface Mount SC-59
NPN Bipolar Digital Transistor (BRT), SC-59 3 LEAD, 3000-REEL Product overview: MUN2230T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MUN2230T1G can be used for catalog matching and distributor lookup.
BRT TRANSISTOR, 50V, 1K/1KOHM, SC59, FULL REEL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohm RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 1K/1KOHM, SC-59-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohm RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased 100mA 50V BRT NPN
TRANS PREBIAS NPN 50V 0.1A SC59
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 096738-MUN2230T1G | MUN2230T1G | MUN2230T1G-ND | 292-MUN2230T1G | 26K4671 | 49X8863 | MUN2230T1G | MUN2230T1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN2230T1G | Single, Pre-Biased Bipolar Transistors | Bipolar Transistor | Brt Transistor, 50V, 1K/1Kohm, Sc59, Full Reel; Digital Transistor Polarity Onsemi | Brt Transistor, 50V, 1K/1Kohm, Sc-59-3; Digital Transistor Polarity Onsemi | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN; NPN - Pre-Biased | NPN | NPN | NPN | ||||
| Package Type | SOT3; SC-59 | SC-59 3 LEAD | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | TO-3 | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) | ||||||
| IC(max) | 100 milliamps | 100 milliamps |