onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDD60N550U1T4G NDD60N550U1T4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082829-NDD60N550U1T 4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 94W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 8.2A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 18nC @ 10V Max Input Capacitance: 540pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 550 mOhm @ 4A, 10V Alternative Parts (Cross-Reference): STD10N60M2; NDD60N550U1-35G; SPD07N60C3ZT; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082829-NDD60N550U1T 4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 94W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 8.2A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 18nC @ 10V Max Input Capacitance: 540pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 550 mOhm @ 4A, 10V Alternative Parts (Cross-Reference): STD10N60M2; NDD60N550U1-35G; SPD07N60C3ZT; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDD60N550U1T4G - 1082829-NDD60N550U1T4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDD60N550U1T4G
1082829-NDD60N550U1T4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDD60N550U1T4G 1082829-NDD60N550U1T4G
Manufacturer: ON Semiconductor Win Source Part Number: 1082829-NDD60N550U1T 4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 94W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 8.2A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 18nC @ 10V Max Input Capacitance: 540pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 550 mOhm @ 4A, 10V Alternative Parts (Cross-Reference): STD10N60M2; NDD60N550U1-35G; SPD07N60C3ZT; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082829-NDD60N550U1T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 94W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 8.2A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 540pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 550 mOhm @ 4A, 10V
Alternative Parts (Cross-Reference): STD10N60M2; NDD60N550U1-35G; SPD07N60C3ZT;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 600V 8.2A 550mOhm MOSFET Transistor
278-NDD60N550U1T4G
N-Channel 600V 8.2A 550mOhm MOSFET Transistor 278-NDD60N550U1T4G
Power MOSFET 600V 8.2A 550mOhm Single N-Channel DPAK, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NDD60N550U1T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 8.2A, 550mOhm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 8.2A, 550mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDD60N550U1T4G can be used for catalog matching and distributor lookup.

Power MOSFET 600V 8.2A 550mOhm Single N-Channel DPAK, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NDD60N550U1T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 8.2A, 550mOhm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 8.2A, 550mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDD60N550U1T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NDD60N550U1T4G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDD60N550U1T4G-ND
Single FETs, MOSFETs NDD60N550U1T4G-ND
N-Channel 600V 8.2A (Tc) 94W (Tc) Surface Mount DPAK

N-Channel 600V 8.2A (Tc) 94W (Tc) Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDD60N550U1T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDD60N550U1T4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDD60N550U1T4G
MOSFET N-CH 600V 8.2A DPAK

MOSFET N-CH 600V 8.2A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1082829-NDD60N550U1T4G 278-NDD60N550U1T4G NDD60N550U1T4G-ND NDD60N550U1T4G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDD60N550U1T4G N-Channel 600V 8.2A 550mOhm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 600 volts
PD 94000 milliwatts 94000 milliwatts
Unlock Full Specs
to access all available technical data