MOSFET N-CH 30V 25A TO-220AB Product overview: NDP603AL from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDP603AL can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 209145-NDP603AL
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 25A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 1100pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 22 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
N-Channel 30V 25A (Tc) 50W (Tc) Through Hole TO-220-3
MOSFET N-CH 30V 25A TO220-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-NDP603AL | 209145-NDP603AL | NDP603AL-ND | NDP603AL |
| Product Name | 30V 25A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDP603AL | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | |
| PD | 50000 milliwatts | 50000 milliwatts | ||
| TJ | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |