MICROCHIP TECHNOLOGY, INC.
MSR2N2222AUB/TR -- SINGLE BIPOLAR TRANSISTORS
Microchip Technology, Inc.
Single Bipolar Transistors
MSR2N2222AUB/TR
Description
TRANS NPN 50V 0.8A UB
-
DigiKey
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Description
TRANS NPN 50V 0.8A UB
Request a Quote
Email Supplier
Datasheet
Suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MSR2N2222AUB/TR
Supplier's Site
Technical Specifications
|
Product Category
|
Transistors |
Bipolar RF Transistors |
|
Product Number
|
150-MSR2N2222AUB/TR-ND |
MSR2N2222AUB/TR |
|
Product Name
|
Single Bipolar Transistors |
Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
|
Polarity
|
NPN
|
|
|
Package Type
|
3-SMD, No Lead
|
|
|
Transistor Grade / Operating Range
|
Military
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Transistor Technology / Material
Silicon
Package Type
SMD / 20 pin
Power Gain
35.6 dB
View Details
Package Type
Tape & Reel (TR)
Packing Method
Tape & Reel (TR)
IC(max)
100000 milliamps
View Details
7 suppliers
Polarity
NPN
Package Type
Sot-523 (sc-89)
Number of units in IC
1
View Details