Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 338mW Surface Mount SC-59
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon
Bipolar Transistors - Pre-Biased 100mA 50V BRT NPN
BRT TRANSISTOR, 50V, 100KOHM, SC-59-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:100kohm; Base-Emitter Resistor R2:-; Product Range:-RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 100KOHM, SC-59-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:100kohm; Base-Emitter Resistor R2:-; Product Range:-RoHS Compliant: Yes
TRANS PREBIAS NPN 50V 0.1A SC59
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 488-MUN2241T1GTR-ND | MUN2241T1G | MUN2241T1G | 49X8870 | MUN2241T1G |
| Product Name | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Brt Transistor, 50V, 100Kohm, Sc-59-3; Digital Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | |||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59-CPR | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) |