Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1230875-NDP6030PL
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Power Field-Effect Transistor Product overview: NDP6030PL from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDP6030PL can be used for catalog matching and distributor lookup.
P-Channel 30V 30A (Tc) 75W (Tc) Through Hole TO-220-3
MOSFET P-CH 30V 30A TO220-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1230875-NDP6030PL | 278-NDP6030PL | NDP6030PL-ND | NDP6030PL |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDP6030PL | MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | TO-220; TO-220-3 | TO-220; TO-220-3 |