Microchip Technology, Inc. JFETs MX2N4092UB

Description
JFET N-Channel 40V 360mW
Request a Quote Datasheet
Description
JFET N-Channel 40V 360mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - MX2N4092UB-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 360mW

JFET N-Channel 40V 360mW

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - MX2N4092UB - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
MX2N4092UB
Discrete Semiconductor Products - Transistors - JFETs MX2N4092UB
JFET N-CH 40V 3UB

JFET N-CH 40V 3UB

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number MX2N4092UB-ND MX2N4092UB
Product Name JFETs Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers
Single FETs, MOSFETs - 94-3412PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers