onsemi -30V -30A MOSFET Transistor NDB6030PL

Description
P-Ch MOSFET -30V, -30A, 25mΩ, D2PAK, Tape & Reel Product overview: NDB6030PL from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDB6030PL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Ch MOSFET -30V, -30A, 25mΩ, D2PAK, Tape & Reel Product overview: NDB6030PL from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDB6030PL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-30V -30A MOSFET Transistor
278-NDB6030PL
-30V -30A MOSFET Transistor 278-NDB6030PL
P-Ch MOSFET -30V, -30A, 25mΩ, D2PAK, Tape & Reel Product overview: NDB6030PL from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDB6030PL can be used for catalog matching and distributor lookup.

P-Ch MOSFET -30V, -30A, 25mΩ, D2PAK, Tape & Reel Product overview: NDB6030PL from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDB6030PL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NDB6030PLFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDB6030PLFSTR-ND
Single FETs, MOSFETs NDB6030PLFSTR-ND
P-Channel 30V 30A (Tc) 75W (Tc) Surface Mount D²PAK (TO-263)

P-Channel 30V 30A (Tc) 75W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDB6030PL - 025150-NDB6030PL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDB6030PL
025150-NDB6030PL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDB6030PL 025150-NDB6030PL
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 025150-NDB6030PL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 75W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -65°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 36nC @ 5V Max Input Capacitance: 1570pF @ 15V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 25 mOhm @ 19A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 025150-NDB6030PL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 75W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 36nC @ 5V
Max Input Capacitance: 1570pF @ 15V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 25 mOhm @ 19A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDB6030PL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDB6030PL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDB6030PL
MOSFET P-CH 30V 30A D2PAK

MOSFET P-CH 30V 30A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NDB6030PL NDB6030PLFSTR-ND 025150-NDB6030PL NDB6030PL
Product Name -30V -30A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDB6030PL Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 75000 milliwatts 75000 milliwatts
TJ -55 C (-67 F) -65 to 175 C (-85 to 347 F)
Polarity P-Channel P-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB859C-E - 855128-2SB859C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1014 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details