Microchip Technology, Inc. JFETs MV2N4091UB/TR

Description
JFET N-Channel 40V 360mW
Request a Quote Datasheet
Description
JFET N-Channel 40V 360mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - 150-MV2N4091UB/TR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 360mW

JFET N-Channel 40V 360mW

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - MV2N4091UB/TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
MV2N4091UB/TR
Discrete Semiconductor Products - Transistors - JFETs MV2N4091UB/TR
JFET N-CH 40V 3UB

JFET N-CH 40V 3UB

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 150-MV2N4091UB/TR-ND MV2N4091UB/TR
Product Name JFETs Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
100V 59A MOSFET Transistor - 278-AUIRF3710Z - ERSAELECTRONICS PTE. LTD.
Specs
PD 160000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
4 suppliers