onsemi 30V 3A MOSFET Transistor NDM3000

Description
MOSFET 3N/3P-CH 30V 3A SO16 Product overview: NDM3000 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NDM3000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 3N/3P-CH 30V 3A SO16 Product overview: NDM3000 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NDM3000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 3A MOSFET Transistor
289-NDM3000
30V 3A MOSFET Transistor 289-NDM3000
MOSFET 3N/3P-CH 30V 3A SO16 Product overview: NDM3000 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NDM3000 can be used for catalog matching and distributor lookup.

MOSFET 3N/3P-CH 30V 3A SO16 Product overview: NDM3000 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NDM3000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDM3000 - 060145-NDM3000 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDM3000
060145-NDM3000
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDM3000 060145-NDM3000
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 060145-NDM3000 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 3 N and 3 P-Channel (3-Phase Bridge) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 16-SOIC Maximum Power Dissipation: 1.4W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 360pF @ 10V Maximum Rds On at Id,Vgs: 90 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 060145-NDM3000
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 3 N and 3 P-Channel (3-Phase Bridge)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 16-SOIC
Maximum Power Dissipation: 1.4W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 360pF @ 10V
Maximum Rds On at Id,Vgs: 90 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - NDM3000TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NDM3000TR-ND
FET, MOSFET Arrays NDM3000TR-ND
Mosfet Array 3 N and 3 P-Channel (3-Phase Bridge) 30V 3A 1.4W Surface Mount 16-SOIC

Mosfet Array 3 N and 3 P-Channel (3-Phase Bridge) 30V 3A 1.4W Surface Mount 16-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDM3000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDM3000
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDM3000
MOSFET 3N/3P-CH 30V 3A 16SOIC

MOSFET 3N/3P-CH 30V 3A 16SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 289-NDM3000 060145-NDM3000 NDM3000TR-ND NDM3000
Product Name 30V 3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDM3000 FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
PD 1400 milliwatts 1400 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data