onsemi 50V 100mA Bipolar Transistor MUN5213T1G

Description
NPN Digital Transistor 50V 100mA SC-70 Tape & Reel Product overview: MUN5213T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MUN5213T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN Digital Transistor 50V 100mA SC-70 Tape & Reel Product overview: MUN5213T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MUN5213T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 100mA Bipolar Transistor
292-MUN5213T1G
50V 100mA Bipolar Transistor 292-MUN5213T1G
NPN Digital Transistor 50V 100mA SC-70 Tape & Reel Product overview: MUN5213T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MUN5213T1G can be used for catalog matching and distributor lookup.

NPN Digital Transistor 50V 100mA SC-70 Tape & Reel Product overview: MUN5213T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MUN5213T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MUN5213T1G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Digital Transistor (BRT)

NPN Bipolar Digital Transistor (BRT)

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - MUN5213T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
MUN5213T1GOSDKR-ND
Single, Pre-Biased Bipolar Transistors MUN5213T1GOSDKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - MUN5213T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
MUN5213T1GOSTR-ND
Single, Pre-Biased Bipolar Transistors MUN5213T1GOSTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - MUN5213T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
MUN5213T1GOSCT-ND
Single, Pre-Biased Bipolar Transistors MUN5213T1GOSCT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN5213T1G - 024605-MUN5213T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN5213T1G
024605-MUN5213T1G
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN5213T1G 024605-MUN5213T1G
Manufacturer: ON Semiconductor Win Source Part Number: 024605-MUN5213T1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 47k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V Maximum Power Dissipation: 202mW Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 024605-MUN5213T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 47k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-70-3 (SOT323)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 5mA, 10V
Maximum Power Dissipation: 202mW
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Brt Transistor, 50V, 47K/47Kohm, Sc70; Digital Transistor Polarity Onsemi - 88H4933 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 47K/47Kohm, Sc70; Digital Transistor Polarity Onsemi
88H4933
Brt Transistor, 50V, 47K/47Kohm, Sc70; Digital Transistor Polarity Onsemi 88H4933
BRT TRANSISTOR, 50V, 47K/47KOHM, SC70; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 47K/47KOHM, SC70; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site Datasheet
Trans, 50V, 47/47Kohm, Sc-70-3; Digital Transistor Polarity Onsemi - 81Y6854 - Newark, An Avnet Company
Chicago, IL, United States
Trans, 50V, 47/47Kohm, Sc-70-3; Digital Transistor Polarity Onsemi
81Y6854
Trans, 50V, 47/47Kohm, Sc-70-3; Digital Transistor Polarity Onsemi 81Y6854
TRANS, 50V, 47/47KOHM, SC-70-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1RoHS Compliant: Yes

TRANS, 50V, 47/47KOHM, SC-70-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1RoHS Compliant: Yes

Supplier's Site
Brt Transistor, 50Vdc, 47K/47K, Sc-70; Digital Transistor Polarity Onsemi - 51X6045 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50Vdc, 47K/47K, Sc-70; Digital Transistor Polarity Onsemi
51X6045
Brt Transistor, 50Vdc, 47K/47K, Sc-70; Digital Transistor Polarity Onsemi 51X6045
BRT TRANSISTOR, 50VDC, 47K/47K, SC-70; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50VDC, 47K/47K, SC-70; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
MUN5213T1G
Bipolar Transistors - Pre-Biased MUN5213T1G
Bipolar Transistors - Pre-Biased 100mA 50V BRT NPN

Bipolar Transistors - Pre-Biased 100mA 50V BRT NPN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MUN5213T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MUN5213T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MUN5213T1G
TRANS PREBIAS NPN 50V SC70-3

TRANS PREBIAS NPN 50V SC70-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 292-MUN5213T1G MUN5213T1G MUN5213T1GOSDKR-ND 024605-MUN5213T1G 88H4933 81Y6854 51X6045 MUN5213T1G MUN5213T1G
Product Name 50V 100mA Bipolar Transistor Single, Pre-Biased Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN5213T1G Brt Transistor, 50V, 47K/47Kohm, Sc70; Digital Transistor Polarity Onsemi Trans, 50V, 47/47Kohm, Sc-70-3; Digital Transistor Polarity Onsemi Brt Transistor, 50Vdc, 47K/47K, Sc-70; Digital Transistor Polarity Onsemi Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN; NPN - Pre-Biased
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
PD 202 milliwatts
Unlock Full Specs
to access all available technical data