Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - N0601N-ZK-E1-AY N0601N-ZK-E1-AY

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 886706-N0601N-ZK-E1- AY Operating Temperature Range: 150°C (TJ) Features: N-Channel 60 V 100A (Ta) 1.5W (Ta), 156W (Tc) Surface Mount TO-263 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: N0601N-ZK-E1 Categories: Discrete Semiconductor Products Case / Package: TO-263 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 886706-N0601N-ZK-E1- AY Operating Temperature Range: 150°C (TJ) Features: N-Channel 60 V 100A (Ta) 1.5W (Ta), 156W (Tc) Surface Mount TO-263 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: N0601N-ZK-E1 Categories: Discrete Semiconductor Products Case / Package: TO-263 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - N0601N-ZK-E1-AY - 886706-N0601N-ZK-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - N0601N-ZK-E1-AY
886706-N0601N-ZK-E1-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - N0601N-ZK-E1-AY 886706-N0601N-ZK-E1-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 886706-N0601N-ZK-E1- AY Operating Temperature Range: 150°C (TJ) Features: N-Channel 60 V 100A (Ta) 1.5W (Ta), 156W (Tc) Surface Mount TO-263 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: N0601N-ZK-E1 Categories: Discrete Semiconductor Products Case / Package: TO-263 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 886706-N0601N-ZK-E1-AY
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 60 V 100A (Ta) 1.5W (Ta), 156W (Tc) Surface Mount TO-263
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: N0601N-ZK-E1
Categories: Discrete Semiconductor Products
Case / Package: TO-263
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - 559-N0601N-ZK-E1-AYTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-N0601N-ZK-E1-AYTR-ND
Single FETs, MOSFETs 559-N0601N-ZK-E1-AYTR-ND
N-Channel 60V 100A (Ta) 1.5W (Ta), 156W (Tc) Surface Mount TO-263

N-Channel 60V 100A (Ta) 1.5W (Ta), 156W (Tc) Surface Mount TO-263

Buy Now Datasheet
Single FETs, MOSFETs - 559-N0601N-ZK-E1-AYDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-N0601N-ZK-E1-AYDKR-ND
Single FETs, MOSFETs 559-N0601N-ZK-E1-AYDKR-ND
MOSFET N-CH 60V 100A TO263

MOSFET N-CH 60V 100A TO263

Buy Now Datasheet
Single FETs, MOSFETs - 559-N0601N-ZK-E1-AYCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-N0601N-ZK-E1-AYCT-ND
Single FETs, MOSFETs 559-N0601N-ZK-E1-AYCT-ND
MOSFET N-CH 60V 100A TO263

MOSFET N-CH 60V 100A TO263

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - N0601N-ZK-E1-AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
N0601N-ZK-E1-AY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs N0601N-ZK-E1-AY
MOSFET N-CH 60V 100A TO263

MOSFET N-CH 60V 100A TO263

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 886706-N0601N-ZK-E1-AY 559-N0601N-ZK-E1-AYTR-ND N0601N-ZK-E1-AY
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - N0601N-ZK-E1-AY Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMBG120R040M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers
DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-01 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
3 suppliers