Microchip Technology, Inc. JFETs MX2N4093

Description
JFET N-Channel 40V 360mW Through Hole TO-18 (TO-206AA)
Request a Quote Datasheet
Description
JFET N-Channel 40V 360mW Through Hole TO-18 (TO-206AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - MX2N4093-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 360mW Through Hole TO-18 (TO-206AA)

JFET N-Channel 40V 360mW Through Hole TO-18 (TO-206AA)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - MX2N4093 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
MX2N4093
Discrete Semiconductor Products - Transistors - JFETs MX2N4093
JFET N-CH 40V TO18

JFET N-CH 40V TO18

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number MX2N4093-ND MX2N4093
Product Name JFETs Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers
IGBTs - Single - AIGW50N65F5XKSA1 - 860800-AIGW50N65F5XKSA1 - Win Source Electronics
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type SOT3; PG-TO247-3-41
Features IGBT Trench 650 V 270 W Through Hole PG-TO247-3-41
View Details
7 suppliers