RF TRANS NPN 5.3V 11.2GHZ UFM Product overview: MT3S113TU,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3V, 11.2GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3V, 11.2GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MT3S113TU,LF can be used for catalog matching and distributor lookup.
RF Transistor NPN 5.3V 100mA 11.2GHz 900mW Surface Mount UFM
RF Transistor NPN 5.3V 100mA 11.2GHz 900mW Surface Mount UFM
RF Transistor NPN 5.3V 100mA 11.2GHz 900mW Surface Mount UFM
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 809194-MT3S113TU,LF
Packaging: Reel
Mounting Style: SMD
Power - Max: 900mW
Gain: 12.5dB
Transistor Type: NPN
Frequency - Transition: 11.2GHz
Supplier Device Package: UFM
Temperature Range - Operating: 150°C
Manufacturer Package: 3-SMD, Flat Lead
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 5.3V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Noise Figure (dB Typ at f): 1.45dB at 1GHz
DC Current Gain (hFE) (Min) at Ic, Vce: 200 at 30mA, 5V
RF TRANS NPN 5.3V 11.2GHZ UFM
RF TRANS NPN 5.3V 11.2GHZ UFM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-MT3S113TU,LF | MT3S113TULFCT-ND | 809194-MT3S113TU,LF | MT3S113TU,LF | MT3S113TU,LF |
| Product Name | 5.3V 11.2GHZ Bipolar Transistor | Bipolar RF Transistors | TRANSISTORS - RF Transistors (BJT) - MT3S113TU,LF | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | NPN | NPN | NPN | NPN; NPN | |
| Package Type | Tape & Reel (TR) | 3-SMD, Flat Leads | SOT3 | 3-SMD, Flat Lead | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 100 milliamps | 100 milliamps | |||
| VCEO | 5.3 volts | 5.3 volts | 5.3 volts |