Microchip Technology, Inc. JFETs MV2N4859

Description
JFET N-Channel 30V 360mW Through Hole TO-18 (TO-206AA)
Request a Quote Datasheet
Description
JFET N-Channel 30V 360mW Through Hole TO-18 (TO-206AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - MV2N4859-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 30V 360mW Through Hole TO-18 (TO-206AA)

JFET N-Channel 30V 360mW Through Hole TO-18 (TO-206AA)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - MV2N4859 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
MV2N4859
Discrete Semiconductor Products - Transistors - JFETs MV2N4859
JFET N-CH 30V TO18

JFET N-CH 30V TO18

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number MV2N4859-ND MV2N4859
Product Name JFETs Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FL - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged
Power Gain 18.1 dB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details