onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDF10N60ZH NDF10N60ZH

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082838-NDF10N60ZH Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 39W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 68nC @ 10V Max Input Capacitance: 1645pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 750 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082838-NDF10N60ZH Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 39W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 68nC @ 10V Max Input Capacitance: 1645pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 750 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDF10N60ZH - 1082838-NDF10N60ZH - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDF10N60ZH
1082838-NDF10N60ZH
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDF10N60ZH 1082838-NDF10N60ZH
Manufacturer: ON Semiconductor Win Source Part Number: 1082838-NDF10N60ZH Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 39W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 68nC @ 10V Max Input Capacitance: 1645pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 750 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082838-NDF10N60ZH
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 39W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 68nC @ 10V
Max Input Capacitance: 1645pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 750 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - NDF10N60ZHOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDF10N60ZHOS-ND
Single FETs, MOSFETs NDF10N60ZHOS-ND
N-Channel 600V 10A (Tc) 39W (Tc) Through Hole TO-220-2 Full Pack

N-Channel 600V 10A (Tc) 39W (Tc) Through Hole TO-220-2 Full Pack

Buy Now Datasheet
Singapore, Singapore
N-Channel 600V 10A MOSFET Transistor
278-NDF10N60ZH
N-Channel 600V 10A MOSFET Transistor 278-NDF10N60ZH
600V 10A N-Channel Power MOSFET TO-220FP Product overview: NDF10N60ZH from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDF10N60ZH can be used for catalog matching and distributor lookup.

600V 10A N-Channel Power MOSFET TO-220FP Product overview: NDF10N60ZH from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDF10N60ZH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDF10N60ZH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDF10N60ZH
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDF10N60ZH
MOSFET N-CH 600V 10A TO220FP

MOSFET N-CH 600V 10A TO220FP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1082838-NDF10N60ZH NDF10N60ZHOS-ND 278-NDF10N60ZH NDF10N60ZH
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDF10N60ZH Single FETs, MOSFETs N-Channel 600V 10A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 600 volts
PD 39000 milliwatts 39000 milliwatts
Unlock Full Specs
to access all available technical data