Win Source Part Number: 1380977-NDF0610
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 180mA (Ta)
Rds On (Max) @ Id, Vgs: 10Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id: 3.5V @ 1mA
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Gate Charge (Qg) (Max) @ Vgs: 1.43 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 60 pF @ 25 V
Fake Threat In the Open Market: 55 pct.
REACH Status: Vendor Undefined
Mfr: Fairchild/ON Semiconductor
Moisture Sensitivity Level (MSL): Vendor Undefined
Standard Package: 1 pcs
P-Channel 60V 180mA (Ta) Through Hole TO-92-3
MOSFET P-CH 60V 180MA TO92-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors |
| Product Number | 1380977-NDF0610 | NDF0610-ND | NDF0610 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel |