onsemi 800V 2.9A MOSFET Transistor NDD03N80Z-1G

Description
Trans MOSFET N-CH 800V 2.9A 3-Pin(3+Tab) IPAK Rail Product overview: NDD03N80Z-1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDD03N80Z-1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 800V 2.9A 3-Pin(3+Tab) IPAK Rail Product overview: NDD03N80Z-1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDD03N80Z-1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 2.9A MOSFET Transistor
278-NDD03N80Z-1G
800V 2.9A MOSFET Transistor 278-NDD03N80Z-1G
Trans MOSFET N-CH 800V 2.9A 3-Pin(3+Tab) IPAK Rail Product overview: NDD03N80Z-1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDD03N80Z-1G can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 800V 2.9A 3-Pin(3+Tab) IPAK Rail Product overview: NDD03N80Z-1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDD03N80Z-1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDD03N80Z-1G - 929083-NDD03N80Z-1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDD03N80Z-1G
929083-NDD03N80Z-1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDD03N80Z-1G 929083-NDD03N80Z-1G
Manufacturer: ON Semiconductor Win Source Part Number: 929083-NDD03N80Z-1G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 800 V 2.9A (Tc) 96W (Tc) Through Hole I-Pak Package: Tube Package: TO-251-3 Short Leads, IPak, TO-251AA Mounting: Through Hole Part Status: Obsolete Family Name: NDD03 Categories: Discrete Semiconductor Products Case / Package: I-Pak ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 929083-NDD03N80Z-1G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 800 V 2.9A (Tc) 96W (Tc) Through Hole I-Pak
Package: Tube
Package: TO-251-3 Short Leads, IPak, TO-251AA
Mounting: Through Hole
Part Status: Obsolete
Family Name: NDD03
Categories: Discrete Semiconductor Products
Case / Package: I-Pak
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - NDD03N80Z-1G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDD03N80Z-1G-ND
Single FETs, MOSFETs NDD03N80Z-1G-ND
N-Channel 800V 2.9A (Tc) 96W (Tc) Through Hole I-Pak

N-Channel 800V 2.9A (Tc) 96W (Tc) Through Hole I-Pak

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDD03N80Z-1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDD03N80Z-1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDD03N80Z-1G
MOSFET N-CH 800V 2.9A IPAK

MOSFET N-CH 800V 2.9A IPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-NDD03N80Z-1G 929083-NDD03N80Z-1G NDD03N80Z-1G-ND NDD03N80Z-1G
Product Name 800V 2.9A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDD03N80Z-1G Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 96000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
60V 7A MOSFET Transistor - 278-AUIRF7478QTR - ERSAELECTRONICS PTE. LTD.
Specs
PD 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR)
View Details
6 suppliers