onsemi 100mA 50V Bipolar Transistor MUN2137T1

Description
100mA, 50V, PNP, Si, SMALL SIGNAL TRANSISTOR, PLASTIC, CASE 318D-04, SC-59, 3 PIN Product overview: MUN2137T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MUN2137T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100mA, 50V, PNP, Si, SMALL SIGNAL TRANSISTOR, PLASTIC, CASE 318D-04, SC-59, 3 PIN Product overview: MUN2137T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MUN2137T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100mA 50V Bipolar Transistor
292-MUN2137T1
100mA 50V Bipolar Transistor 292-MUN2137T1
100mA, 50V, PNP, Si, SMALL SIGNAL TRANSISTOR, PLASTIC, CASE 318D-04, SC-59, 3 PIN Product overview: MUN2137T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MUN2137T1 can be used for catalog matching and distributor lookup.

100mA, 50V, PNP, Si, SMALL SIGNAL TRANSISTOR, PLASTIC, CASE 318D-04, SC-59, 3 PIN Product overview: MUN2137T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MUN2137T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN2137T1 - 1228387-MUN2137T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN2137T1
1228387-MUN2137T1
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN2137T1 1228387-MUN2137T1
Manufacturer: ON Semiconductor Win Source Part Number: 1228387-MUN2137T1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1228387-MUN2137T1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
Single, Pre-Biased Bipolar Transistors - MUN2137T1OS-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
MUN2137T1OS-ND
Single, Pre-Biased Bipolar Transistors MUN2137T1OS-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 230mW Surface Mount SC-59

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 230mW Surface Mount SC-59

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MUN2137T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MUN2137T1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MUN2137T1
TRANS PREBIAS PNP 50V 0.1A SC59

TRANS PREBIAS PNP 50V 0.1A SC59

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors RF Transistors Transistors Bipolar RF Transistors
Product Number 292-MUN2137T1 1228387-MUN2137T1 MUN2137T1OS-ND MUN2137T1
Product Name 100mA 50V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN2137T1 Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
PD 230 milliwatts
Unlock Full Specs
to access all available technical data