onsemi Single FETs, MOSFETs NDD05N50ZT4G

Description
N-Channel 500V 4.7A (Tc) 83W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 500V 4.7A (Tc) 83W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NDD05N50ZT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDD05N50ZT4GOSTR-ND
Single FETs, MOSFETs NDD05N50ZT4GOSTR-ND
N-Channel 500V 4.7A (Tc) 83W (Tc) Surface Mount DPAK

N-Channel 500V 4.7A (Tc) 83W (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
500V 4.7A DPAK MOSFET Transistor
278-NDD05N50ZT4G
500V 4.7A DPAK MOSFET Transistor 278-NDD05N50ZT4G
500V 4.7A N-CH Power MOSFET, DPAK, TO-252 Product overview: NDD05N50ZT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 4.7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4.7A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDD05N50ZT4G can be used for catalog matching and distributor lookup.

500V 4.7A N-CH Power MOSFET, DPAK, TO-252 Product overview: NDD05N50ZT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 4.7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4.7A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDD05N50ZT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDD05N50ZT4G - 025153-NDD05N50ZT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDD05N50ZT4G
025153-NDD05N50ZT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDD05N50ZT4G 025153-NDD05N50ZT4G
Manufacturer: ON Semiconductor Win Source Part Number: 025153-NDD05N50ZT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 4.7A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 18.5nC @ 10V Max Input Capacitance: 530pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2.2A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025153-NDD05N50ZT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 4.7A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 18.5nC @ 10V
Max Input Capacitance: 530pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDD05N50ZT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDD05N50ZT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDD05N50ZT4G
MOSFET N-CH 500V 4.7A DPAK

MOSFET N-CH 500V 4.7A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NDD05N50ZT4GOSTR-ND 278-NDD05N50ZT4G 025153-NDD05N50ZT4G NDD05N50ZT4G
Product Name Single FETs, MOSFETs 500V 4.7A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDD05N50ZT4G Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement
V(BR)DSS 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1115382 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
IGBT Transistors - AIHD10N60RFATMA1 - VAST STOCK CO., LIMITED
Infineon Technologies AG
View Details
2 suppliers