onsemi Single FETs, MOSFETs NDS351N

Description
N-Channel 30V 1.1A (Ta) 500mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 30V 1.1A (Ta) 500mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NDS351NTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDS351NTR-ND
Single FETs, MOSFETs NDS351NTR-ND
N-Channel 30V 1.1A (Ta) 500mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 1.1A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 1.1A MOSFET Transistor
278-NDS351N
N-Channel 30V 1.1A MOSFET Transistor 278-NDS351N
N-Channel JFET, 30V, 1.1A, 160mΩ, TO-236-3, SMT Product overview: NDS351N from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 1.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDS351N can be used for catalog matching and distributor lookup.

N-Channel JFET, 30V, 1.1A, 160mΩ, TO-236-3, SMT Product overview: NDS351N from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 1.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDS351N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS351N - 025164-NDS351N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS351N
025164-NDS351N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS351N 025164-NDS351N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 025164-NDS351N Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.1A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 3.5nC @ 5V Max Input Capacitance: 140pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 160 mOhm @ 1.4A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 025164-NDS351N
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1.1A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 3.5nC @ 5V
Max Input Capacitance: 140pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 160 mOhm @ 1.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
NDS351N
MOSFET NDS351N
MOSFET NChannel Logic Level Enhancement Mode FET

MOSFET NChannel Logic Level Enhancement Mode FET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDS351N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDS351N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDS351N
MOSFET N-CH 30V 1.1A SUPERSOT3

MOSFET N-CH 30V 1.1A SUPERSOT3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NDS351NTR-ND 278-NDS351N 025164-NDS351N NDS351N NDS351N
Product Name Single FETs, MOSFETs N-Channel 30V 1.1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS351N MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SuperSOT-3 SOT23; TO-236-3, SC-59, SOT-23-3
PD 460 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4C075033K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
40V 46A MOSFET Transistor - 278-AUIRF7739L2TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
6 suppliers