Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)
PNP Bipolar Digital Transistor (BRT)
Trans Digital BJT PNP 50V 100mA 310mW 3-Pin SC-70 T/R Product overview: MUN5135T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 310mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 310mW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MUN5135T1G can be used for catalog matching and distributor lookup.
TRANS PREBIAS PNP 50V SC70-3
Bipolar Transistors - Pre-Biased 100mA 50V BRT PNP
TRANS PREBIAS PNP 50V SC70-3
BRT TRANSISTOR, 50V, 4.7K/2.2KOHM, SC70; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | MUN5135T1GOSTR-ND | MUN5135T1G | 292-MUN5135T1G | MUN5135T1G | MUN5135T1G | MUN5135T1G | 26K4679 |
| Product Name | Single, Pre-Biased Bipolar Transistors | 50V 100mA 310mW Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | Single, Pre-Biased Bipolar Transistors | Brt Transistor, 50V, 4.7K/2.2Kohm, Sc70; Digital Transistor Polarity Onsemi | |
| Polarity | PNP | PNP | PNP | PNP - Pre-Biased; PNP | |||
| Package Type | SOT323; SC-70, SOT-323 | SOT323; SC-70 (SOT-323) 3 LEAD | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts |