NPN Bipolar Digital Transistor (BRT)
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230mW Surface Mount SC-59
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230mW Surface Mount SC-59
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230mW Surface Mount SC-59
Manufacturer: ON Semiconductor
Win Source Part Number: 024591-MUN2211T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-59
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 35 @ 5mA, 10V
Maximum Power Dissipation: 230mW
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Automotive, Power Management
NPN Digital BJT Transistor 50V 100mA SC-59 Tape & Reel Product overview: MUN2211T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MUN2211T1G can be used for catalog matching and distributor lookup.
TRANS PREBIAS NPN 50V 0.1A SC59
TRANS PREBIAS NPN 50V 100MA SC59
35@5mA,10V 1 NPN - Pre Biased 230mW 100mA 50V 500nA SC-59 Digital Transistors ROHS
Bipolar Transistors - Pre-Biased 100mA 50V BRT NPN
BRT TRANSISTOR, 50V, 10K/10KOHM, SC-59; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 10K/10KOHM, SC-59;; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Transistors |
| Product Number | MUN2211T1G | MUN2211T1GOSTR-ND | 024591-MUN2211T1G | 292-MUN2211T1G | MUN2211T1G | MUN2211T1G | MUN2211T1G | MUN2211T1G | 88H4918 | 37AC0868 |
| Product Name | Single, Pre-Biased Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN2211T1G | 50V 100mA Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single, Pre-Biased Bipolar Transistors | Triode/MOS Tube/Transistor >> Digital Transistors | Bipolar Transistors - Pre-Biased | Brt Transistor, 50V, 10K/10Kohm, Sc-59; Digital Transistor Polarity Onsemi | Brt Transistor, 50V, 10K/10Kohm, Sc-59;; Digital Transistor Polarity Onsemi | |
| Polarity | NPN | NPN | NPN; NPN - Pre-Biased | NPN | NPN - Pre-Biased; NPN | NPN | ||||
| Package Type | SC-59 3 LEAD | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SC-59 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | TO-3 | ||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||||||
| VCEO | 50 volts | 50 volts | 50 volts |