onsemi 60V MOSFET Transistor MTP3055VL

Description
MOSFETs 60V Single N-Ch Product overview: MTP3055VL from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-MTP3055VL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 60V Single N-Ch Product overview: MTP3055VL from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-MTP3055VL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V MOSFET Transistor
2088-MTP3055VL
60V MOSFET Transistor 2088-MTP3055VL
MOSFETs 60V Single N-Ch Product overview: MTP3055VL from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-MTP3055VL can be used for catalog matching and distributor lookup.

MOSFETs 60V Single N-Ch Product overview: MTP3055VL from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-MTP3055VL can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTP3055VL - 024589-MTP3055VL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTP3055VL
024589-MTP3055VL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTP3055VL 024589-MTP3055VL
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024589-MTP3055VL Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 48W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Active Temperature Range - Operating: -65°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 10nC @ 5V Max Input Capacitance: 570pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 180 mOhm @ 6A, 5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024589-MTP3055VL
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 48W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 10nC @ 5V
Max Input Capacitance: 570pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 180 mOhm @ 6A, 5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Motor Drive & Control
Quantity per package: 800

Buy Now Datasheet
Single FETs, MOSFETs - MTP3055VLFS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MTP3055VLFS-ND
Single FETs, MOSFETs MTP3055VLFS-ND
N-Channel 60V 12A (Tc) 48W (Tc) Through Hole TO-220-3

N-Channel 60V 12A (Tc) 48W (Tc) Through Hole TO-220-3

Buy Now Datasheet
MOSFETs - 7614542 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7614542
MOSFETs 7614542
MOSFET N-Channel 60V 12A TO220AB

MOSFET N-Channel 60V 12A TO220AB

Supplier's Site
MOSFETs - 1455555 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1455555
MOSFETs 1455555
MOSFET N-Channel 60V 12A TO220AB

MOSFET N-Channel 60V 12A TO220AB

Supplier's Site
Single FETs, MOSFETs - MTP3055VL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
MTP3055VL
Single FETs, MOSFETs MTP3055VL
MOSFET N-CH 60V 12A TO220-3

MOSFET N-CH 60V 12A TO220-3

Supplier's Site
N Channel Mosfet, 60V, 12A, To-220; Channel Type Onsemi - 18C7756 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 12A, To-220; Channel Type Onsemi
18C7756
N Channel Mosfet, 60V, 12A, To-220; Channel Type Onsemi 18C7756
N CHANNEL MOSFET, 60V, 12A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.6V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 12A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.6V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 12 A, 60 V, 0.1 Ohm, 5 V, 1.6 V Rohs Compliant Onsemi - 31Y3093 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 12 A, 60 V, 0.1 Ohm, 5 V, 1.6 V Rohs Compliant Onsemi
31Y3093
Mosfet Transistor, N Channel, 12 A, 60 V, 0.1 Ohm, 5 V, 1.6 V Rohs Compliant Onsemi 31Y3093
MOSFET Transistor, N Channel, 12 A, 60 V, 0.1 ohm, 5 V, 1.6 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 12 A, 60 V, 0.1 ohm, 5 V, 1.6 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V Single N-Ch

MOSFET 60V Single N-Ch

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MTP3055VL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MTP3055VL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MTP3055VL
MOSFET N-CH 60V 12A TO220-3

MOSFET N-CH 60V 12A TO220-3

Supplier's Site
Transistor - 16131633 - Radwell International
Willingboro, NJ, United States
Transistor
16131633
Transistor 16131633
MOSFET TRANSISTOR, N CHANNEL, 12 A, 60 V, 180 MOHMS, 5 V, 1.6 V, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

MOSFET TRANSISTOR, N CHANNEL, 12 A, 60 V, 180 MOHMS, 5 V, 1.6 V, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 2088-MTP3055VL 024589-MTP3055VL MTP3055VLFS-ND 7614542 MTP3055VL 18C7756 31Y3093 MTP3055VL MTP3055VL 16131633
Product Name 60V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTP3055VL Single FETs, MOSFETs MOSFETs Single FETs, MOSFETs N Channel Mosfet, 60V, 12A, To-220; Channel Type Onsemi Mosfet Transistor, N Channel, 12 A, 60 V, 0.1 Ohm, 5 V, 1.6 V Rohs Compliant Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
PD 48 milliwatts 48000 milliwatts 48000 milliwatts
Package Type Tube TO-220; SOT3; TO-220-3 TO-220; TO-220-3 TO-220; To-220 TO-220; TO-220-3 TO-3; TO-220 TO-3 TO-220; TO-220-3
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data