onsemi Single FETs, MOSFETs NDD03N50Z-1G

Description
N-Channel 500V 2.6A (Tc) 58W (Tc) Through Hole I-PAK
Request a Quote Datasheet
Description
N-Channel 500V 2.6A (Tc) 58W (Tc) Through Hole I-PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NDD03N50Z-1GOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDD03N50Z-1GOS-ND
Single FETs, MOSFETs NDD03N50Z-1GOS-ND
N-Channel 500V 2.6A (Tc) 58W (Tc) Through Hole I-PAK

N-Channel 500V 2.6A (Tc) 58W (Tc) Through Hole I-PAK

Buy Now Datasheet
Singapore, Singapore
500V 2.6A MOSFET Transistor
278-NDD03N50Z-1G
500V 2.6A MOSFET Transistor 278-NDD03N50Z-1G
500V 2.6A N-CH MOSFET, 3.3R Rds(on), TO-251 Product overview: NDD03N50Z-1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDD03N50Z-1G can be used for catalog matching and distributor lookup.

500V 2.6A N-CH MOSFET, 3.3R Rds(on), TO-251 Product overview: NDD03N50Z-1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDD03N50Z-1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDD03N50Z-1G - 1005349-NDD03N50Z-1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDD03N50Z-1G
1005349-NDD03N50Z-1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDD03N50Z-1G 1005349-NDD03N50Z-1G
Manufacturer: ON Semiconductor Win Source Part Number: 1005349-NDD03N50Z-1G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 58W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 2.6A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 10nC @ 10V Max Input Capacitance: 274pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 3.3 Ohm @ 1.15A, 10V Alternative Parts (Cross-Reference): STD3NK50Z-1; AOU3N50; 2SK2616; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1005349-NDD03N50Z-1G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 58W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 2.6A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 274pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 3.3 Ohm @ 1.15A, 10V
Alternative Parts (Cross-Reference): STD3NK50Z-1; AOU3N50; 2SK2616;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDD03N50Z-1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDD03N50Z-1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDD03N50Z-1G
MOSFET N-CH 500V 2.6A IPAK

MOSFET N-CH 500V 2.6A IPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NDD03N50Z-1GOS-ND 278-NDD03N50Z-1G 1005349-NDD03N50Z-1G NDD03N50Z-1G
Product Name Single FETs, MOSFETs 500V 2.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDD03N50Z-1G Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3; I-Pak TO-251-3 Short Leads, IPak, TO-251AA
PD 58000 milliwatts 58000 milliwatts
Unlock Full Specs
to access all available technical data