N-Channel 40V 90A (Tc) 1.8W (Ta), 147W (Tc) Through Hole TO-220
Power Field-Effect Transistor, 90A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET
MOSFET N-CH 40V 90A TO220
| DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Power MOSFET | RF Transistors |
| Product Number | N0439N-S19-AY-ND | N0439N-S19-AY | N0439N-S19-AY |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel |