The MTBV30P06VT4G is a P-channel power MOSFET in a D2PAK package, rated for 60 V drain-to-source voltage and 30 A continuous drain current at 25°C, with a maximum RDS(on) of 80 mΩ at 10 V gate voltage. It is AEC-Q101 qualified and RoHS compliant, designed for high-speed switching in power supplies and motor controls. The device supports avalanche energy up to 450 mJ and operates from -55°C to 175°C junction temperature. The D2PAK package measures up to 9.65 mm in length, 10.29 mm in width, and 4.83 mm in height.
POWER MOSFET -60V -30A 80 MOHM S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-MTBV30P06VT4G-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |