onsemi TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5213DW1T1G MUN5213DW1T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 024604-MUN5213DW1T1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 2 NPN - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 47k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-88/SC70-6/SOT-363 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 024604-MUN5213DW1T1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 2 NPN - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 47k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-88/SC70-6/SOT-363 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5213DW1T1G - 024604-MUN5213DW1T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5213DW1T1G
024604-MUN5213DW1T1G
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5213DW1T1G 024604-MUN5213DW1T1G
Manufacturer: ON Semiconductor Win Source Part Number: 024604-MUN5213DW1T1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 2 NPN - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 47k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-88/SC70-6/SOT-363 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 024604-MUN5213DW1T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 47k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-88/SC70-6/SOT-363
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 5mA, 10V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - MUN5213DW1T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
MUN5213DW1T1GOSCT-ND
Bipolar Transistor Arrays, Pre-Biased MUN5213DW1T1GOSCT-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - MUN5213DW1T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
MUN5213DW1T1GOSTR-ND
Bipolar Transistor Arrays, Pre-Biased MUN5213DW1T1GOSTR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - MUN5213DW1T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
MUN5213DW1T1GOSDKR-ND
Bipolar Transistor Arrays, Pre-Biased MUN5213DW1T1GOSDKR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Singapore, Singapore
50V 100mA Bipolar Transistor
293-MUN5213DW1T1G
50V 100mA Bipolar Transistor 293-MUN5213DW1T1G
NPN Digital BJT Transistor 50V 100mA SOT-363-6 T/R Product overview: MUN5213DW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5213DW1T1G can be used for catalog matching and distributor lookup.

NPN Digital BJT Transistor 50V 100mA SOT-363-6 T/R Product overview: MUN5213DW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5213DW1T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
MUN5213DW1T1G
Bipolar Transistors - Pre-Biased MUN5213DW1T1G
Bipolar Transistors - Pre-Biased SS BR XSTR NPN 50V

Bipolar Transistors - Pre-Biased SS BR XSTR NPN 50V

Buy Now Datasheet
Trans, 50V, 47/47Kohm, Sot-363; Digital Transistor Polarity Onsemi - 80Y9476 - Newark, An Avnet Company
Chicago, IL, United States
Trans, 50V, 47/47Kohm, Sot-363; Digital Transistor Polarity Onsemi
80Y9476
Trans, 50V, 47/47Kohm, Sot-363; Digital Transistor Polarity Onsemi 80Y9476
TRANS, 50V, 47/47KOHM, SOT-363; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1 /RoHS Compliant: Yes

TRANS, 50V, 47/47KOHM, SOT-363; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1 /RoHS Compliant: Yes

Supplier's Site Datasheet
Brt Transistor, 50V, 47K/47Kohm, Sc88; C; Digital Transistor Polarity Onsemi - 45AJ6289 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 47K/47Kohm, Sc88; C; Digital Transistor Polarity Onsemi
45AJ6289
Brt Transistor, 50V, 47K/47Kohm, Sc88; C; Digital Transistor Polarity Onsemi 45AJ6289
BRT TRANSISTOR, 50V, 47K/47KOHM, SC88; C; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 47K/47KOHM, SC88; C; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MUN5213DW1T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MUN5213DW1T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MUN5213DW1T1G
TRANS PREBIAS 2NPN 50V SC88

TRANS PREBIAS 2NPN 50V SC88

Supplier's Site
Bipolar Transistor Arrays, Pre-Biased - MUN5213DW1T1G - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays, Pre-Biased
MUN5213DW1T1G
Bipolar Transistor Arrays, Pre-Biased MUN5213DW1T1G
TRANS PREBIAS 2NPN 50V SC88

TRANS PREBIAS 2NPN 50V SC88

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Digital Transistors
MUN5213DW1T1G
Triode/MOS Tube/Transistor >> Digital Transistors MUN5213DW1T1G
80@5mA,10V 2 NPN - Pre-Biased 187mW 100mA 50V 500nA SC-70-6(SOT-363) Digital Transistors ROHS

80@5mA,10V 2 NPN - Pre-Biased 187mW 100mA 50V 500nA SC-70-6(SOT-363) Digital Transistors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 024604-MUN5213DW1T1G MUN5213DW1T1GOSCT-ND 293-MUN5213DW1T1G MUN5213DW1T1G 80Y9476 45AJ6289 MUN5213DW1T1G MUN5213DW1T1G MUN5213DW1T1G
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5213DW1T1G Bipolar Transistor Arrays, Pre-Biased 50V 100mA Bipolar Transistor Bipolar Transistors - Pre-Biased Trans, 50V, 47/47Kohm, Sot-363; Digital Transistor Polarity Onsemi Brt Transistor, 50V, 47K/47Kohm, Sc88; C; Digital Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor Arrays, Pre-Biased Triode/MOS Tube/Transistor >> Digital Transistors
Polarity NPN; 2 NPN - Pre-Biased (Dual) NPN NPN 2 NPN - Pre-Biased (Dual); NPN NPN
Package Type SOT3; SC-88/SC70-6/SOT-363 6-TSSOP, SC-88, SOT-363 TO-3; SOT3 TO-3 6-TSSOP, SC-88, SOT-363
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
PD 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BCX5310E6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type TO-243AA
View Details
2 suppliers
45 V, 1 A NPN medium power transistors - BC54-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
9 suppliers
Bipolar Transistors - 1219999 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details