Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 025160-NDS331N
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500mW (Ta)
Family Name: NDS331N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.3A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 5nC @ 4.5V
Max Input Capacitance: 162pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 160 mOhm @ 1.5A, 4.5V
Alternative Parts (Cross-Reference): PMV170UN; PMV170UN,215; DMN2300U-7; RUR020N02TL;
Introduction Date: February 19, 1998
ECCN: EAR99
Country of Origin: Malaysia, Philippines, Republic of Korea
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Computers & Computer Peripherals
Quantity per package: 3k pcs
MOSFETs N-Ch LL FET Enhancement Mode Product overview: NDS331N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-NDS331N can be used for catalog matching and distributor lookup.
MOSFET N-Channel 20V 1.3A SuperSOT3
MOSFET N-Channel 20V 1.3A SuperSOT3
MOSFET N-Channel 20V 1.3A SuperSOT3
N-Channel 20V 1.3A (Ta) 500mW (Ta) Surface Mount SOT-23-3
N-Channel 20V 1.3A (Ta) 500mW (Ta) Surface Mount SOT-23-3
N-Channel 20V 1.3A (Ta) 500mW (Ta) Surface Mount SOT-23-3
MOSFET N-CH 20V 1.3A SUPERSOT3
MOSFET Transistor, N Channel, 1.3 A, 20 V, 0.11 ohm, 4.5 V, 700 mV RoHS Compliant: Yes
N CHANNEL MOSFET, 20V, 1.3A, SUPER SOT; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:700mV RoHS Compliant: Yes
MOSFET Transistor, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:700mV RoHS Compliant: Yes
MOSFET N-Ch LL FET Enhancement Mode
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 025160-NDS331N | 2088-NDS331N | 6711078 | 6711078P | NDS331NTR-ND | NDS331N | 87X9082 | 58K2016 | 67R2124 | NDS331N |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS331N | MOSFET Transistor | MOSFETs | MOSFETs | Single FETs, MOSFETs | Single FETs, MOSFETs | Mosfet Transistor, N Channel, 1.3 A, 20 V, 0.11 Ohm, 4.5 V, 700 Mv Rohs Compliant Onsemi | N Channel Mosfet, 20V, 1.3A, Super Sot; Channel Type Onsemi | Mosfet Transistor, Full Reel; Channel Type Onsemi | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 20 volts | 20 volts | ||||||||
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts | |||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||||||
| Package Type | SOT3; SOT23; SuperSOT-3 | Reel | SOT23; Sot-23 | SOT23; SOT-23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | TO-3 | TO-3 |