TRANS PREBIAS 2NPN 50V SOT-363
TRANS PREBIAS 2NPN 50V SOT-363
TRANS PREBIAS 2NPN 50V SOT-363
Dual NPN Bipolar Digital Transistor (BRT)
Dual NPN Bipolar Digital Transistor (BRT), SC-88/SC70-6/SOT-363
BRT TRANSISTOR, 50V, 47K/22K, SOT-363-6; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:22kohm RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 47K/22K, SOT-363-6; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:22kohm RoHS Compliant: Yes
TRANS BRT NPN DUAL 50V SC88-6
Bipolar Transistors - Pre-Biased 100mA 50V BRT Dual NPN
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-MUN5237DW1T1GCT-ND | MUN5237DW1T1G | 293-MUN5237DW1T1G | 49X8901 | MUN5237DW1T1G | MUN5237DW1T1G |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Dual Bipolar Transistor | Brt Transistor, 50V, 47K/22K, Sot-363-6; Digital Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | |
| Polarity | NPN | NPN | ||||
| Package Type | 6-TSSOP, SC-88, SOT-363 | SC-88/SC70-6/SOT-363 6 LEAD | TO-3; SOT3 | SC-88/SC70-6/SOT-363 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |