Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon
100mA, 50V, PNP, Si, SMALL SIGNAL TRANSISTOR, CASE 419-04, SC-70, 3 PIN Product overview: MUN5131T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MUN5131T1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 886508-MUN5131T1
Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 202 mW Surface Mount SC-70-3 (SOT323)
Package: Reel - TR
Package: SC-70, SOT-323
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MUN51
Categories: Discrete Semiconductor Products
Case / Package: SC-70-3 (SOT323)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
TRANS PREBIAS PNP 50V SC70-3
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | MUN5131T1-ND | MUN5131T1 | 292-MUN5131T1 | 886508-MUN5131T1 | MUN5131T1 |
| Product Name | Single, Pre-Biased Bipolar Transistors | 100mA 50V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN5131T1 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | PNP | |
| Package Type | SOT323; SC-70, SOT-323 | SOT323; SC-70 (SOT-323) | SOT3; SOT323; SC-70-3 (SOT323) | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) | |||
| IC(max) | 100 milliamps | 100 milliamps |