Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)
NPN Bipolar Digital Transistor (BRT), SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: MUN5230T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MUN5230T1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1228434-MUN5230T1G
Packaging: Reel - TR
Package: SC-70, SOT-323
Mounting: SMD
Power - Max: 202mW
Transistor Type: NPN - Pre-Biased
Family Name: MUN5230
Resistor - Base (R1) (Ohms): 1k
Resistor - Emitter Base (R2) (Ohms): 1k
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SC-70-3 (SOT323)
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 5mA, 10mA
Current - Collector Cutoff (Maximum): 500nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 3 @ 5mA, 10V
Alternative Parts (Cross-Reference): LMUN5230T3G; LMUN5230T1; LMUN5230T1G;
Introduction Date: August 27, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
NPN Bipolar Digital Transistor (BRT)
TRANS PREBIAS NPN 50V SC70-3
BRT TRANSISTOR, 50V, 1K/1KOHM, SC70, FULL REEL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohm RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 1K/1KOHM, SC-70-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohm RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors |
| Product Number | MUN5230T1GOSTR-ND | 292-MUN5230T1G | 1228434-MUN5230T1G | MUN5230T1G | MUN5230T1G | 42K1569 | 49X8894 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN5230T1G | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Brt Transistor, 50V, 1K/1Kohm, Sc70, Full Reel; Digital Transistor Polarity Onsemi | Brt Transistor, 50V, 1K/1Kohm, Sc-70-3; Digital Transistor Polarity Onsemi | |
| Polarity | NPN | NPN | NPN | NPN | |||
| Package Type | SOT323; SC-70, SOT-323 | SOT3; SOT323 | SOT323; SC-70 (SOT-323) 3 LEAD | TO-3 | TO-3 | ||
| IC(max) | 100 milliamps | 100 milliamps | |||||
| VCEO | 50 volts | 50 volts | |||||
| PD | 202 milliwatts |