onsemi Single FETs, MOSFETs MVSF2N02ELT1G

Description
N-Channel 20V 2.8A (Ta) 1.25W (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
N-Channel 20V 2.8A (Ta) 1.25W (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - MVSF2N02ELT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MVSF2N02ELT1GOSDKR-ND
Single FETs, MOSFETs MVSF2N02ELT1GOSDKR-ND
N-Channel 20V 2.8A (Ta) 1.25W (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 2.8A (Ta) 1.25W (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - MVSF2N02ELT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MVSF2N02ELT1GOSCT-ND
Single FETs, MOSFETs MVSF2N02ELT1GOSCT-ND
N-Channel 20V 2.8A (Ta) 1.25W (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 2.8A (Ta) 1.25W (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - MVSF2N02ELT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MVSF2N02ELT1GOSTR-ND
Single FETs, MOSFETs MVSF2N02ELT1GOSTR-ND
N-Channel 20V 2.8A (Ta) 1.25W (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 2.8A (Ta) 1.25W (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MVSF2N02ELT1G - 1081230-MVSF2N02ELT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MVSF2N02ELT1G
1081230-MVSF2N02ELT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MVSF2N02ELT1G 1081230-MVSF2N02ELT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1081230-MVSF2N02ELT1 G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.25W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.8A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 3.5nC @ 4V Max Input Capacitance: 150pF @ 5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 85 mOhm @ 3.6A, 4.5V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 1081230-MVSF2N02ELT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.25W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.8A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 3.5nC @ 4V
Max Input Capacitance: 150pF @ 5V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 85 mOhm @ 3.6A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Automotive

Buy Now Datasheet
Singapore, Singapore
N-Channel 20V 2.8A SOT-23 MOSFET Transistor
278-MVSF2N02ELT1G
N-Channel 20V 2.8A SOT-23 MOSFET Transistor 278-MVSF2N02ELT1G
Single N-Channel Power MOSFET 20V, 2.8A, 85mΩ 20V 2.8A 85 mOhm Single N-Channel SOT-23 Logic Level, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MVSF2N02ELT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 2.8A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.8A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MVSF2N02ELT1G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 20V, 2.8A, 85mΩ 20V 2.8A 85 mOhm Single N-Channel SOT-23 Logic Level, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MVSF2N02ELT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 2.8A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.8A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MVSF2N02ELT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SOT23 20V 2.8A 85MO

MOSFET NFET SOT23 20V 2.8A 85MO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MVSF2N02ELT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MVSF2N02ELT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MVSF2N02ELT1G
MOSFET N-CH 20V 2.8A SOT23-3

MOSFET N-CH 20V 2.8A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number MVSF2N02ELT1GOSDKR-ND 1081230-MVSF2N02ELT1G 278-MVSF2N02ELT1G MVSF2N02ELT1G MVSF2N02ELT1G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - MVSF2N02ELT1G N-Channel 20V 2.8A SOT-23 MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; SOT-23-3 (TO-236)
Transistor Grade / Operating Range Automotive
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFR4292TRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
7 suppliers