onsemi 20V 4.1A MOSFET Transistor NDC631N

Description
Small Signal Field-Effect Transistor, 4.1A, 20V, N-Channel MOSFET
Request a Quote Datasheet
Description
Small Signal Field-Effect Transistor, 4.1A, 20V, N-Channel MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NDC631N - Rochester Electronics
Newburyport, MA, United States
Small Signal Field-Effect Transistor, 4.1A, 20V, N-Channel MOSFET

Small Signal Field-Effect Transistor, 4.1A, 20V, N-Channel MOSFET

Supplier's Site Datasheet
Singapore, Singapore
20V 4.1A MOSFET Transistor
278-NDC631N
20V 4.1A MOSFET Transistor 278-NDC631N
MOSFET N-CH 20V 4.1A SUPERSOT6 Product overview: NDC631N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDC631N can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 4.1A SUPERSOT6 Product overview: NDC631N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDC631N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NDC631N-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDC631N-ND
Single FETs, MOSFETs NDC631N-ND
N-Channel 20V 4.1A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

N-Channel 20V 4.1A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDC631N - 060139-NDC631N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDC631N
060139-NDC631N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDC631N 060139-NDC631N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 060139-NDC631N Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-6 Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.1A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 14nC @ 4.5V Max Input Capacitance: 365pF @ 10V Maximum Gate-Source Voltage: 8V Maximum Rds On at Id,Vgs: 60 mOhm @ 4.1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 060139-NDC631N
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.1A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 14nC @ 4.5V
Max Input Capacitance: 365pF @ 10V
Maximum Gate-Source Voltage: 8V
Maximum Rds On at Id,Vgs: 60 mOhm @ 4.1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDC631N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDC631N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDC631N
MOSFET N-CH 20V 4.1A SUPERSOT6

MOSFET N-CH 20V 4.1A SUPERSOT6

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NDC631N 278-NDC631N NDC631N-ND 060139-NDC631N NDC631N
Product Name 20V 4.1A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDC631N Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type CPH6 Bulk SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SOT23; SuperSOT-6 SOT23; SOT-23-6 Thin, TSOT-23-6
PD 1600 milliwatts 1600 milliwatts
Unlock Full Specs
to access all available technical data