onsemi Single, Pre-Biased Bipolar Transistors MUN2141T1G

Description
PNP Bipolar Digital Transistor (BRT)
Request a Quote Datasheet
Description
PNP Bipolar Digital Transistor (BRT)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MUN2141T1G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Digital Transistor (BRT)

PNP Bipolar Digital Transistor (BRT)

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - MUN2141T1G-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
MUN2141T1G-ND
Single, Pre-Biased Bipolar Transistors MUN2141T1G-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 230mW Surface Mount SC-59

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 230mW Surface Mount SC-59

Buy Now Datasheet
Brt Transistor, 50V, 100Kohm, Sc-59-3; Digital Transistor Polarity Onsemi - 72W2909 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 100Kohm, Sc-59-3; Digital Transistor Polarity Onsemi
72W2909
Brt Transistor, 50V, 100Kohm, Sc-59-3; Digital Transistor Polarity Onsemi 72W2909
BRT TRANSISTOR, 50V, 100KOHM, SC-59-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:100kohm; Base-Emitter Resistor R2:-; Product Range:-RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 100KOHM, SC-59-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:100kohm; Base-Emitter Resistor R2:-; Product Range:-RoHS Compliant: Yes

Supplier's Site
Brt Transistor, 50V, 100Kohm, Sc-59-3; Digital Transistor Polarity Onsemi - 49X8861 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 100Kohm, Sc-59-3; Digital Transistor Polarity Onsemi
49X8861
Brt Transistor, 50V, 100Kohm, Sc-59-3; Digital Transistor Polarity Onsemi 49X8861
BRT TRANSISTOR, 50V, 100KOHM, SC-59-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:100kohm; Base-Emitter Resistor R2:-; Product Range:-RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 100KOHM, SC-59-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:100kohm; Base-Emitter Resistor R2:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MUN2141T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MUN2141T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MUN2141T1G
TRANS PREBIAS PNP 50V 0.1A SC59

TRANS PREBIAS PNP 50V 0.1A SC59

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number MUN2141T1G MUN2141T1G-ND 72W2909 MUN2141T1G
Product Name Single, Pre-Biased Bipolar Transistors Brt Transistor, 50V, 100Kohm, Sc-59-3; Digital Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type SC-59 3 LEAD SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC807-40W/ZLF-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
3 suppliers
Bipolar Transistors - 295539P - RS Components, Ltd.
Specs
Polarity PNP
Package Type TO-92; TO-92
View Details
45V 0.1A Bipolar Transistor - 277-BC847PNE6327BTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 45 volts
View Details
3 suppliers