Microchip Technology, Inc. JFETs MX2N4093UB

Description
JFET N-Channel 40V 360mW
Request a Quote Datasheet
Description
JFET N-Channel 40V 360mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - MX2N4093UB-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 360mW

JFET N-Channel 40V 360mW

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - MX2N4093UB - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
MX2N4093UB
Discrete Semiconductor Products - Transistors - JFETs MX2N4093UB
JFET N-CH 40V 3UB

JFET N-CH 40V 3UB

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number MX2N4093UB-ND MX2N4093UB
Product Name JFETs Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

3.4 - 3.8 GHz, 85 Watt, 48 V GaN RF Power Transistor - QPD3800 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 21 dB
View Details
FET, MOSFET Arrays - AUIRF7342QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
9 suppliers