P-Channel 60V 23A (Tc) 90W (Tc) Through Hole TO-220
Power MOSFET 23 Amps, 60 Volts, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MTP23P06VG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTP23P06VG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1081105-MTP23P06VG
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 90W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 23A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 50nC @ 10V
Max Input Capacitance: 1620pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 120 mOhm @ 11.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
DISCONTINUED BY MANUFACTURER, MOSFET TRANSISTOR, 23AMP60V, P-CHANNEL. FREE 2 YEAR RADWELL WARRANTY
MOSFET P-CH 60V 23A TO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors |
| Product Number | MTP23P06VGOS-ND | 278-MTP23P06VG | 1081105-MTP23P06VG | 25788520 | MTP23P06VG |
| Product Name | Single FETs, MOSFETs | TO-220 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTP23P06VG | Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | ||
| PD | 90000 milliwatts | 90000 milliwatts |