onsemi Single, Pre-Biased Bipolar Transistors MUN2130T1G

Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 230mW Surface Mount SC-59
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 230mW Surface Mount SC-59
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - MUN2130T1G-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
MUN2130T1G-ND
Single, Pre-Biased Bipolar Transistors MUN2130T1G-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 230mW Surface Mount SC-59

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 230mW Surface Mount SC-59

Buy Now Datasheet
Brt Transistor, 50V, 1K/1Kohm, Sc-59-3; Digital Transistor Polarity Onsemi - 42K1548 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 1K/1Kohm, Sc-59-3; Digital Transistor Polarity Onsemi
42K1548
Brt Transistor, 50V, 1K/1Kohm, Sc-59-3; Digital Transistor Polarity Onsemi 42K1548
BRT TRANSISTOR, 50V, 1K/1KOHM, SC-59-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 1K/1KOHM, SC-59-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohm RoHS Compliant: Yes

Supplier's Site
Brt Transistor, 50V, 1K/1Kohm, Sc-59-3; Digital Transistor Polarity Onsemi - 49X8851 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 1K/1Kohm, Sc-59-3; Digital Transistor Polarity Onsemi
49X8851
Brt Transistor, 50V, 1K/1Kohm, Sc-59-3; Digital Transistor Polarity Onsemi 49X8851
BRT TRANSISTOR, 50V, 1K/1KOHM, SC-59-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 1K/1KOHM, SC-59-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohm RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MUN2130T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MUN2130T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MUN2130T1G
TRANS PREBIAS PNP 50V 0.1A SC59

TRANS PREBIAS PNP 50V 0.1A SC59

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number MUN2130T1G-ND 42K1548 MUN2130T1G
Product Name Single, Pre-Biased Bipolar Transistors Brt Transistor, 50V, 1K/1Kohm, Sc-59-3; Digital Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Transistor Type Brt Transistor, 50V, 1K/1Kohm, Sc-59-3; Digital Transistor Polarity Onsemi
Unlock Full Specs
to access all available technical data